Categories
Manufacturers
Categories
Manufacturers
SEARCH
☰
Home
/
Relays
/
Power Relays, Over 2 Amps
/ Weidmuller 8430990000
8430990000
Active
Power Relays, Over 2 Amps
Description:
RELAY GEN PURPOSE SPST 5A 24V
Manufacturer:
Weidmuller
Datasheet:
8430990000 Datasheet
History Price: $164.49
In Stock: 3200
Specification
PDF Datasheet
Compare Parts
Client Reviews
Part Number
Manufacturer
Contact Person
Email Address
Inquiry Quantity
Country / Region
Submit RFQ
8430990000 Specification
Specification
Part No
8430990000
Category
Power Relays, Over 2 Amps
Manufacturer
Weidmuller
Series
-
Packaging
Bulk
Status
Active
Environmental Compliance
Lead Free
Radiation Hardening
No
REACH SVHC
No SVHC
RoHS
Compliant
HS Code
-
Technical Parameter
Mounting Type
DIN Rail
Coil Voltage
24VDC
Contact Form
SPST-NO (1 Form A)
Contact Rating (Current)
5:00:00
Switching Voltage
250VAC - Max
Coil Current
-
Coil Type
-
Features
Non Latching
Termination Style
Socket Included
Seal Rating
Spring Terminal
Coil Insulation
-
Must Operate Voltage
-
Must Release Voltage
-
Operating Temperature
-
Contact Material
-
Relay Type
-
Operate Time
-
8430990000 PDF Datasheet
8430990000 Datasheet
Click and Download: 8430990000 Datasheet
Customer Reviews
4.95 out of 5.00 stars from 88 customer reviews from all over the world
Valeria Jimena
Spain
2026-04-02 06:38
Original brand new, good quality.
Zé Maria Almeida
Brazil
2026-04-02 05:57
All right and well packed arrived fast, this congratulated the seller.
Sofía
Spain
2026-04-02 05:18
Perfect. Arrived fast.
Samuel Felipe
Spain
2026-04-02 03:28
All right ok
Lucas Rafael
Brazil
2026-04-01 22:56
The product works straight, can trust.
Dário
Brazil
2026-04-01 17:50
Fast shipping and informed the ad.