8215620000
8215620000
Obsolete
Description:  RELAY GEN PURPOSE SPST 500MA 24V
Manufacturer:  Weidmuller
Datasheet:   8215620000 Datasheet
History Price: Obsolete
In Stock: 1800
8215620000 Specification
Specification
Part No
8215620000
Category
Signal Relays, Up to 2 Amps
Manufacturer
Weidmuller
Series
DKR
Packaging
Bulk
Status
Obsolete
Environmental Compliance
Lead Free
Radiation Hardening
No
REACH SVHC
No SVHC
RoHS
Compliant
HS Code
-
Technical Parameter
Mounting Type
DIN Rail
Coil Voltage
24VDC
Contact Form
SPST-NO (1 Form A)
Contact Rating (Current)
500 mA
Switching Voltage
100VAC - Max
Coil Current
Non Latching
Coil Type
Lighted Indicator, Socket Included
Features
Screw Terminal
Termination Style
-
Seal Rating
-
Coil Insulation
-
Must Operate Voltage
-
Must Release Voltage
-25℃ ~ 40℃
Operate Time
Rhodium (Rh), Ruthenium (Ru)
Release Time
General Purpose
Operating Temperature
9.3 mA
Contact Material
7 ms
8215620000 PDF Datasheet
Customer Reviews
4.95 out of 5.00 stars from 74 customer reviews from all over the world
Brazil
5 stars
2026-03-29 00:44
Work very well, I recommend.
Olivia Powell
United States
5 stars
2026-03-28 22:02
Tried a few of these in some circuits and they perform as expected, as high side switches for 5v logic. Havent tested their current capacity but they have survived abuse, so they seem good quality - great at this price. Order arrived very fast.
Samuel Perry
United States
5 stars
2026-03-28 21:20
Thank you for everything
Sofía Valentina
Spain
5 stars
2026-03-28 21:13
good quality and performance. I recommend
Benjamim
Brazil
5 stars
2026-03-28 19:39
Excellent seller, excellent product Came very well packed and arrived very fast here in Brazil (15 days)… Recommend to all of AE…
Baptiste Royer
France
5 stars
2026-03-28 19:14
The components are well ordered in the box and correspond well to the description