Categories
Manufacturers
Categories
Manufacturers
SEARCH
☰
Home
/
Relays
/
Power Relays, Over 2 Amps
/ Weidmuller 7760056058
7760056058
Active
Power Relays, Over 2 Amps
Description:
RELAY GEN PURPOSE DPDT 10A 230V
Manufacturer:
Weidmuller
Datasheet:
7760056058 Datasheet
History Price: $8.2945
In Stock: 21700
Specification
PDF Datasheet
Compare Parts
Client Reviews
Part Number
Manufacturer
Contact Person
Email Address
Inquiry Quantity
Country / Region
Submit RFQ
7760056058 Specification
Specification
Part No
7760056058
Category
Power Relays, Over 2 Amps
Manufacturer
Weidmuller
Series
DRM
Packaging
Bulk
Status
Active
Environmental Compliance
Lead Free
Radiation Hardening
No
REACH SVHC
No SVHC
RoHS
Compliant
HS Code
-
Technical Parameter
Mounting Type
Socketable
Coil Voltage
230VAC
Contact Form
DPDT (2 Form C)
Contact Rating (Current)
250VAC - Max
Switching Voltage
Non Latching
Coil Current
-
Coil Type
Plug In
Features
-
Termination Style
-
Seal Rating
184 VAC
Coil Insulation
69 VAC
Must Operate Voltage
-40℃ ~ 55℃
Must Release Voltage
Silver Alloy
Operating Temperature
General Purpose
Contact Material
10:00:00
Relay Type
2500VA
Operate Time
14.3 mA
7760056058 PDF Datasheet
7760056058 Datasheet
Click and Download: 7760056058 Datasheet
7760056058 Related Parts
7760056050
Weidmuller
RELAY GEN PURPOSE DPDT 10A 12V
7760056051
Weidmuller
RELAY GEN PURPOSE DPDT 10A 24V
7760056052
Weidmuller
RELAY DPDT 10A 48V
7760056053
Weidmuller
RELAY GEN PURPOSE DPDT 10A 110V
7760056055
Weidmuller
RELAY GEN PURPOSE DPDT 10A 24V
7760056056
Weidmuller
RELAY GEN PURPOSE DPDT 10A 48V
7760056057
Weidmuller
RELAY GEN PURPOSE DPDT 10A 115V
7760056059
Weidmuller
RELAY GEN PURPOSE DPDT 10A 12V
7760056060
Weidmuller
RELAY GEN PURPOSE DPDT 10A 24V
7760056061
Weidmuller
RELAY GEN PURPOSE DPDT 10A 48V
7760056062
Weidmuller
RELAY GEN PURPOSE DPDT 10A 110V
7760056063
Weidmuller
RELAY GEN PURPOSE DPDT 10A 220V
7760056058 Compare Parts
7760056058 vs 7760056310
7760056058 vs 7760056307
7760056058 vs 7760056190
7760056058 vs 7760056189
7760056058 vs 7760056188
7760056058 vs 7760056187
7760056058 vs 7760056185
7760056058 vs 7760056184
7760056058 vs 7760056183
7760056058 vs 7760056105
7760056058 vs 7760056104
7760056058 vs 7760056103
7760056058 vs 7760056102
7760056058 vs 7760056099
7760056058 vs 7760056098
7760056058 vs 7760056097
7760056058 vs 7760056096
7760056058 vs 7760056095
7760056058 vs 7760056094
7760056058 vs 7760056093
7760056058 vs 7760056092
7760056058 vs 7760056091
7760056058 vs 7760056090
7760056058 vs 7760056089
7760056058 vs 7760056088
7760056058 vs 7760056087
7760056058 vs 7760056086
7760056058 vs 7760056085
7760056058 vs 7760056084
7760056058 vs 7760056083
7760056058 vs 7760056082
7760056058 vs 7760056080
7760056058 vs 7760056079
7760056058 vs 7760056078
7760056058 vs 7760056077
7760056058 vs 7760056076
7760056058 vs 7760056075
7760056058 vs 7760056074
7760056058 vs 7760056072
7760056058 vs 7760056071
Customer Reviews
4.95 out of 5.00 stars from 73 customer reviews from all over the world
Stijn van der Molen
Netherlands
2026-03-25 17:41
All recieved in good condition, thank you!
Nathan Coleman
United States
2026-03-25 12:54
Good products and fast shipping. I would highly recommend this store. Thank you.
Riccardo Longo
Italy
2026-03-24 15:29
tested one by one.
Gustavo Henrique Silva
Brazil
2026-03-24 11:43
Very, very well packed
Ulysses Santos Almeida
Brazil
2026-03-22 23:32
All very well. The purchase arrived quickly. Great supplier.
Christine Henderson
United States
2026-03-22 20:43
Rds(on) is according to datasheets