2576090000
2576090000
Active
Description:  RELAY GEN PURPOSE 4PDT 5A 24V
Manufacturer:  Weidmuller
Datasheet:   2576090000 Datasheet
History Price: $11.03
In Stock: 39000
2576090000 Specification
Specification
Part No
2576090000
Category
Power Relays, Over 2 Amps
Manufacturer
Weidmuller
Series
DRM
Packaging
Bulk,Box
Status
Active
Environmental Compliance
Lead Free
Radiation Hardening
No
REACH SVHC
No SVHC
RoHS
Compliant
HS Code
-
Technical Parameter
Mounting Type
DIN Rail
Coil Voltage
24VAC
Contact Form
4PDT (4 Form C)
Contact Rating (Current)
5:00:00
Switching Voltage
250VAC - Max
Coil Current
Non Latching
Coil Type
Lighted Indicator, Socket Included
Features
Spring Terminal
Termination Style
-
Seal Rating
-
Coil Insulation
19.2 VAC
Must Operate Voltage
7.2 VAC
Must Release Voltage
-40℃ ~ 55℃
Operating Temperature
Silver Nickel (AgNi), Gold (Au)
Contact Material
General Purpose
Relay Type
150 mA
Operate Time
1250VA
2576090000 PDF Datasheet
2576090000 Related Parts
2575980000
2575980000
Weidmuller
RELAY GEN PURPOSE SPDT 10A 115V
2575990000
2575990000
Weidmuller
RELAY GEN PURPOSE DPDT 10A 115V
2576000000
2576000000
Weidmuller
RELAY GEN PURPOSE DPDT 10A 115V
2576010000
2576010000
Weidmuller
RELAY GEN PURPOSE 4PDT 5A 115V
2576020000
2576020000
Weidmuller
RELAY GEN PURPOSE 4PDT 5A 115V
2576030000
2576030000
Weidmuller
RELAY GEN PURPOSE DPDT 10A 230V
2576040000
2576040000
Weidmuller
RELAY GEN PURPOSE DPDT 10A 230V
2576050000
2576050000
Weidmuller
RELAY GEN PURPOSE 4PDT 5A 230V
2576060000
2576060000
Weidmuller
RELAY GEN PURPOSE 4PDT 5A 230V
2576070000
2576070000
Weidmuller
RELAY GEN PURPOSE DPDT 10A 24V
2576080000
2576080000
Weidmuller
RELAY GEN PURPOSE DPDT 10A 24V
2576100000
2576100000
Weidmuller
RELAY GEN PURPOSE 4PDT 5A 24V
2576090000 Compare Parts
  • 2576090000 vs 2576280000
  • 2576090000 vs 2576270000
  • 2576090000 vs 2576260000
  • 2576090000 vs 2576250000
  • 2576090000 vs 2576240000
  • 2576090000 vs 2576230000
  • 2576090000 vs 2576220000
  • 2576090000 vs 2576210000
  • 2576090000 vs 2576200000
  • 2576090000 vs 2576190000
  • 2576090000 vs 2576180000
  • 2576090000 vs 2576170000
  • 2576090000 vs 2576160000
  • 2576090000 vs 2576150000
  • 2576090000 vs 2576140000
  • 2576090000 vs 2576130000
  • 2576090000 vs 2576120000
  • 2576090000 vs 2576110000
  • 2576090000 vs 2576100000
  • 2576090000 vs 2576080000
  • 2576090000 vs 2576070000
  • 2576090000 vs 2576060000
  • 2576090000 vs 2576050000
  • 2576090000 vs 2576040000
  • 2576090000 vs 2576030000
  • 2576090000 vs 2576020000
  • 2576090000 vs 2576010000
  • 2576090000 vs 2576000000
  • 2576090000 vs 2575990000
  • 2576090000 vs 2575980000
  • Customer Reviews
    4.95 out of 5.00 stars from 146 customer reviews from all over the world
    Livia de Boer
    Netherlands
    5 stars
    2026-03-20 04:51
    fast shipping, good quality.
    Julie Barnes
    United States
    5 stars
    2026-03-20 03:51
    the IC chips arrived ahead of estimated delivery date...all items were in good shape ..correct t amount..but they were not shipped in an antistatic bag which means there is a potential for them not to work cause of static shock
    Thomas Jackson
    United States
    5 stars
    2026-03-18 21:33
    Thank you very much. The chip came well packed and with rolling balls. Working capacity did not check.
    Roberto De Luca
    Italy
    5 stars
    2026-03-18 14:12
    Great product, original and soon it will buy another, seller certificate
    Inès Marchal
    France
    5 stars
    2026-03-18 13:30
    Not tested yet, but the product with the right marking. Very serious packaging (a piece of tray). Thank you
    Clara Beatriz
    Spain
    5 stars
    2026-03-18 12:10
    They all work well. This time the package has taken a little longer than normal to arrive.