2476730000
2476730000
Active
Description:  RELAY GEN PURPOSE SPDT 10A 230V
Manufacturer:  Weidmuller
Datasheet:   2476730000 Datasheet
History Price: $8.12
In Stock: 12700
2476730000 Specification
Specification
Part No
2476730000
Category
Power Relays, Over 2 Amps
Manufacturer
Weidmuller
Series
DRI
Packaging
Bulk,Box
Status
Active
Environmental Compliance
Lead Free
Radiation Hardening
No
REACH SVHC
No SVHC
RoHS
Compliant
HS Code
-
Technical Parameter
Mounting Type
DIN Rail
Coil Voltage
230VAC
Contact Form
SPDT (1 Form C)
Contact Rating (Current)
10:00:00
Switching Voltage
250VAC, 250VDC - Max
Coil Current
2500VA, 2500W
Coil Type
4.9 mA
Features
Non Latching
Termination Style
Lighted Indicator, Socket Included
Seal Rating
Screw Terminal
Coil Insulation
-
Must Operate Voltage
-
Must Release Voltage
184 VAC
Operating Temperature
69 VAC
Contact Material
15 ms
Relay Type
10 ms
Operate Time
-40℃ ~ 55℃
2476730000 PDF Datasheet
2476730000 Related Parts
2476340000
2476340000
Weidmuller
RELAY GEN PURPOSE SPDT 10A 12V
2476680000
2476680000
Weidmuller
RELAY GEN PURPOSE SPDT 10A 24V
2476690000
2476690000
Weidmuller
RELAY GEN PURPOSE SPDT 10A 48V
2476700000
2476700000
Weidmuller
RELAY GEN PURPOSE SPDT 10A 110V
2476710000
2476710000
Weidmuller
RELAY GEN PURPOSE SPDT 10A 24V
2476720000
2476720000
Weidmuller
RELAY GEN PURPOSE SPDT 10A 115V
2476740000
2476740000
Weidmuller
RELAY GEN PURPOSE SPDT 10A 12V
2476750000
2476750000
Weidmuller
RELAY GEN PURPOSE SPDT 10A 24V
2476760000
2476760000
Weidmuller
RELAY GEN PURPOSE SPDT 10A 48V
2476770000
2476770000
Weidmuller
RELAY GEN PURPOSE SPDT 10A 110V
2476780000
2476780000
Weidmuller
RELAY GEN PURPOSE SPDT 10A 24V
2476790000
2476790000
Weidmuller
RELAY GEN PURPOSE SPDT 10A 115V
2476730000 Compare Parts
  • 2476730000 vs 2476930000
  • 2476730000 vs 2476920000
  • 2476730000 vs 2476910000
  • 2476730000 vs 2476900000
  • 2476730000 vs 2476880000
  • 2476730000 vs 2476870000
  • 2476730000 vs 2476860000
  • 2476730000 vs 2476850000
  • 2476730000 vs 2476840000
  • 2476730000 vs 2476830000
  • 2476730000 vs 2476820000
  • 2476730000 vs 2476810000
  • 2476730000 vs 2476800000
  • 2476730000 vs 2476790000
  • 2476730000 vs 2476780000
  • 2476730000 vs 2476770000
  • 2476730000 vs 2476760000
  • 2476730000 vs 2476750000
  • 2476730000 vs 2476740000
  • 2476730000 vs 2476720000
  • 2476730000 vs 2476710000
  • 2476730000 vs 2476700000
  • 2476730000 vs 2476690000
  • 2476730000 vs 2476680000
  • 2476730000 vs 2476340000
  • 2476730000 vs 24712-GS7
  • 2476730000 vs 2476890000
  • Customer Reviews
    4.95 out of 5.00 stars from 83 customer reviews from all over the world
    Jagoda Wysocka
    Poland
    5 stars
    2026-03-21 20:36
    Goods in accordance with the order, very fast delivery. I recommend the seller.
    Zachary Ross
    United States
    5 stars
    2026-03-21 19:25
    If the order arrives, it is also the right type.
    Daan van der Pol
    Netherlands
    5 stars
    2026-03-21 17:54
    All recieved in good condition, thank you!
    Alessandra Romano
    Italy
    5 stars
    2026-03-21 10:18
    STM32F405RGT6 original as described. Is my favorite seller, very fast shipping!
    Fernando
    Spain
    5 stars
    2026-03-20 19:29
    I have bought many times and as a general rule always well, I recommend this store
    Adrien Blanchard
    France
    5 stars
    2026-03-20 13:53
    It is microphones circuits given the symbols CDR. If you are DIY novice like me you can nothing to do. The next I will be I will not order this format anymore.