1220170000
1220170000
Active
Description:  RELAY GEN PURPOSE DPST 16A 48V
Manufacturer:  Weidmuller
Datasheet:   1220170000 Datasheet
History Price: $18.968
In Stock: 30200
1220170000 Specification
Specification
Part No
1220170000
Category
Power Relays, Over 2 Amps
Manufacturer
Weidmuller
Series
DRH
Packaging
Bulk
Status
Active
Environmental Compliance
Lead Free
Radiation Hardening
No
REACH SVHC
No SVHC
RoHS
Compliant
HS Code
-
Technical Parameter
Mounting Type
Socketable
Coil Voltage
48VDC
Contact Form
DPST-NO (2 Form A)
Contact Rating (Current)
16 A
Switching Voltage
250VAC - Max
Coil Current
4000VA
Coil Type
30 mA
Features
Non Latching
Termination Style
Lighted Indicator, Mechanical Indicator, Test Button
Seal Rating
Plug In, Quick Connect - 0.187" (4.7mm)
Coil Insulation
-
Must Operate Voltage
-
Must Release Voltage
36 VDC
Operating Temperature
4.8 VDC
Contact Material
20 ms
Relay Type
20 ms
Operate Time
-40℃ ~ 60℃
1220170000 Related Parts
1220010000
1220010000
Weidmuller
RELAY GEN PURPOSE SPST 16A 48V
1220020000
1220020000
Weidmuller
RELAY GEN PURPOSE SPST 16A 115V
1220030000
1220030000
Weidmuller
RELAY GEN PURPOSE SPST 16A 230V
1220040000
1220040000
Weidmuller
RELAY GEN PURPOSE SPST 16A 12V
1220050000
1220050000
Weidmuller
RELAY GEN PURPOSE DPST 16A 24V
1220060000
1220060000
Weidmuller
RELAY GEN PURPOSE SPST 16A 48V
1220070000
1220070000
Weidmuller
RELAY GEN PURPOSE SPST 16A 110V
1220080000
1220080000
Weidmuller
RELAY GEN PURPOSE SPST 16A 220V
1220090000
1220090000
Weidmuller
RELAY GEN PURPOSE SPST 16A 24V
1220110000
1220110000
Weidmuller
RELAY GEN PURPOSE SPST 16A 48V
1220120000
1220120000
Weidmuller
RELAY GEN PURPOSE SPST 16A 115V
1220130000
1220130000
Weidmuller
RELAY GEN PURPOSE SPST 16A 230V
1220170000 Compare Parts
  • 1220170000 vs 1220220000
  • 1220170000 vs 1220210000
  • 1220170000 vs 1220200000
  • 1220170000 vs 1220190000
  • 1220170000 vs 1220180000
  • 1220170000 vs 1220150000
  • 1220170000 vs 1220140000
  • 1220170000 vs 1220130000
  • 1220170000 vs 1220120000
  • 1220170000 vs 1220110000
  • 1220170000 vs 1220090000
  • 1220170000 vs 1220080000
  • 1220170000 vs 1220070000
  • 1220170000 vs 1220060000
  • 1220170000 vs 1220050000
  • 1220170000 vs 1220040000
  • 1220170000 vs 1220030000
  • 1220170000 vs 1220020000
  • 1220170000 vs 1220010000
  • Customer Reviews
    4.95 out of 5.00 stars from 58 customer reviews from all over the world
    Nicolás Javier
    Spain
    5 stars
    2026-03-22 14:46
    Installed on an APC Back UPS 950 UPS and works well.
    Alejandra León
    Spain
    5 stars
    2026-03-22 14:19
    Excellent product and seller. It's arrived in 6 days and. Very happy. 5 starheads
    Alana
    Brazil
    5 stars
    2026-03-22 01:04
    The product arrived as the announcement. Great quality.
    Yago Silva
    Brazil
    5 stars
    2026-03-22 01:01
    Original Texas Instruments Recommend the seller product great quality.
    Louis Giraud
    France
    5 stars
    2026-03-21 22:54
    Impeccable good product. Good seller
    Jagoda Wysocka
    Poland
    5 stars
    2026-03-21 20:36
    Goods in accordance with the order, very fast delivery. I recommend the seller.