1219130000
1219130000
Active
Description:  RELAY GEN PURPOSE SPST 30A 115V
Manufacturer:  Weidmuller
Datasheet:   1219130000 Datasheet
History Price: $19.372
In Stock: 31900
1219130000 Specification
Specification
Part No
1219130000
Category
Power Relays, Over 2 Amps
Manufacturer
Weidmuller
Series
PWR
Packaging
Bulk
Status
Active
Environmental Compliance
Lead Free
Radiation Hardening
No
REACH SVHC
No SVHC
RoHS
Compliant
HS Code
-
Technical Parameter
Mounting Type
DIN Rail
Coil Voltage
115VAC
Contact Form
SPST-NO (1 Form A)
Contact Rating (Current)
30 A
Switching Voltage
-
Coil Current
-
Coil Type
Non Latching
Features
-
Termination Style
Screw Terminal
Seal Rating
-
Coil Insulation
-
Must Operate Voltage
-
Must Release Voltage
-
Operating Temperature
20 ms
Contact Material
10 ms
Relay Type
-25℃ ~ 55℃
Operate Time
Silver Tin Oxide (AgSnO)
1219130000 Related Parts
1218410000
1218410000
Weidmuller
RELAY GEN PURPOSE DPDT 6A 24V
1219150000
1219150000
Weidmuller
RELAY GEN PURPOSE SPST 30A 380V
1219170000
1219170000
Weidmuller
RELAY GEN PURPOSE DPDT 25A 48V
1219180000
1219180000
Weidmuller
RELAY GEN PURPOSE DPST 25A 115V
1219350000
1219350000
Weidmuller
RELAY GEN PURPOSE DPDT 16A 24V
1219370000
1219370000
Weidmuller
RELAY GEN PURPOSE DPDT 16A 115V
1219380000
1219380000
Weidmuller
RELAY GEN PURPOSE DPDT 16A 230V
1219390000
1219390000
Weidmuller
RELAY GEN PURPOSE DPDT 16A 400V
1219410000
1219410000
Weidmuller
RELAY GEN PURPOSE 3PDT 16A 24V
1219420000
1219420000
Weidmuller
RELAY GEN PURPOSE 3PDT 16A 48V
1219440000
1219440000
Weidmuller
RELAY GEN PURPOSE 3PDT 16A 230V
1219550000
1219550000
Weidmuller
RELAY GEN PURPOSE DPST 25A 24V
1219130000 Compare Parts
  • 1219130000 vs 1219980000
  • 1219130000 vs 1219970000
  • 1219130000 vs 1219960000
  • 1219130000 vs 1219950000
  • 1219130000 vs 1219940000
  • 1219130000 vs 1219930000
  • 1219130000 vs 1219920000
  • 1219130000 vs 1219910000
  • 1219130000 vs 1219890000
  • 1219130000 vs 1219880000
  • 1219130000 vs 1219870000
  • 1219130000 vs 1219860000
  • 1219130000 vs 1219850000
  • 1219130000 vs 1219840000
  • 1219130000 vs 1219830000
  • 1219130000 vs 1219820000
  • 1219130000 vs 1219810000
  • 1219130000 vs 1219790000
  • 1219130000 vs 1219780000
  • 1219130000 vs 1219770000
  • 1219130000 vs 1219760000
  • 1219130000 vs 1219750000
  • 1219130000 vs 1219740000
  • 1219130000 vs 1219730000
  • 1219130000 vs 1219550000
  • 1219130000 vs 1219440000
  • 1219130000 vs 1219420000
  • 1219130000 vs 1219410000
  • 1219130000 vs 1219390000
  • 1219130000 vs 1219380000
  • 1219130000 vs 1219370000
  • 1219130000 vs 1219350000
  • 1219130000 vs 1219180000
  • 1219130000 vs 1219170000
  • 1219130000 vs 1219150000
  • 1219130000 vs 1218410000
  • 1219130000 vs 1219430000
  • 1219130000 vs 1219360000
  • Customer Reviews
    4.95 out of 5.00 stars from 75 customer reviews from all over the world
    Egidijus Petras
    Lithuania
    5 stars
    2026-03-30 08:37
    Got it on time. Thank you. Recommend
    Frank Long
    United States
    5 stars
    2026-03-30 03:47
    Items received and working fine. Super stable output.
    Javier
    Spain
    5 stars
    2026-03-29 20:37
    Just like the removed from a power supply plate.
    João Paulo
    Brazil
    5 stars
    2026-03-29 00:54
    The product was tested and so far in test working perfectly.
    Brazil
    5 stars
    2026-03-29 00:44
    Work very well, I recommend.
    Olivia Powell
    United States
    5 stars
    2026-03-28 22:02
    Tried a few of these in some circuits and they perform as expected, as high side switches for 5v logic. Havent tested their current capacity but they have survived abuse, so they seem good quality - great at this price. Order arrived very fast.