1123300000
1123300000
Active
Description:  RELAY GEN PURPOSE SPDT 10A 230V
Manufacturer:  Weidmuller
Datasheet:   1123300000 Datasheet
History Price: $9.408
In Stock: 18300
1123300000 Specification
Specification
Part No
1123300000
Category
Relay Sockets
Manufacturer
Weidmuller
Series
TERMSERIES
Packaging
Bulk
Status
Active
Environmental Compliance
Lead Free
Radiation Hardening
No
REACH SVHC
No SVHC
RoHS
Compliant
HS Code
-
Technical Parameter
Type
Socket
Number of Positions
3
Mounting Type
DIN Rail
Termination Style
Screw Terminal
For Use With/Related Products
TERMSERIES
1123300000 Related Parts
1123220000
1123220000
Weidmuller
RELAY GEN PURPOSE SPDT 10A 5V
1123230000
1123230000
Weidmuller
RELAY GEN PURPOSE SPDT 10A 12V
1123240000
1123240000
Weidmuller
RELAY GEN PURPOSE SPDT 10A 24V
1123250000
1123250000
Weidmuller
RELAY GEN PURPOSE SPDT 10A 24V
1123270000
1123270000
Weidmuller
RELAY GEN PURPOSE SPDT 10A 48V
1123280000
1123280000
Weidmuller
RELAY GEN PURPOSE SPDT 10A 60V
1123290000
1123290000
Weidmuller
RELAY GEN PURPOSE SPDT 10A 120V
1123310000
1123310000
Weidmuller
RELAY GEN PURPOSE SPDT 10A 120V
1123320000
1123320000
Weidmuller
RELAY GEN PURPOSE SPDT 10A 230V
1123330000
1123330000
Weidmuller
RELAY GEN PURP SPDT 10A 24-230V
1123340000
1123340000
Weidmuller
RELAY SPDT 10A 5V
1123350000
1123350000
Weidmuller
RELAY GEN PURPOSE SPDT 10A 12V
1123300000 Compare Parts
  • 1123300000 vs 1127740000
  • 1123300000 vs 1127730000
  • 1123300000 vs 1127720000
  • 1123300000 vs 1124190000
  • 1123300000 vs 1124180000
  • 1123300000 vs 1124170000
  • 1123300000 vs 1124150000
  • 1123300000 vs 1124140000
  • 1123300000 vs 1124130000
  • 1123300000 vs 1124120000
  • 1123300000 vs 1124110000
  • 1123300000 vs 1124100000
  • 1123300000 vs 1124090000
  • 1123300000 vs 1124080000
  • 1123300000 vs 1124070000
  • 1123300000 vs 1124050000
  • 1123300000 vs 1124040000
  • 1123300000 vs 1124030000
  • 1123300000 vs 1124020000
  • 1123300000 vs 1124010000
  • 1123300000 vs 1124000000
  • 1123300000 vs 1123990000
  • 1123300000 vs 1123980000
  • 1123300000 vs 1123970000
  • 1123300000 vs 1123950000
  • 1123300000 vs 1123450000
  • 1123300000 vs 1123440000
  • 1123300000 vs 1123430000
  • 1123300000 vs 1123420000
  • 1123300000 vs 1123410000
  • 1123300000 vs 1123400000
  • 1123300000 vs 1123390000
  • 1123300000 vs 1123380000
  • 1123300000 vs 1123370000
  • 1123300000 vs 1123350000
  • 1123300000 vs 1123340000
  • 1123300000 vs 1123330000
  • 1123300000 vs 1123320000
  • 1123300000 vs 1123310000
  • 1123300000 vs 1123290000
  • Customer Reviews
    4.95 out of 5.00 stars from 139 customer reviews from all over the world
    Adriana
    Brazil
    5 stars
    2026-03-27 00:51
    Great product. Recommend to everyone.
    Esteban Ruiz
    Spain
    5 stars
    2026-03-26 23:46
    All as usual on top!!!
    Hans-Jürgen Müller
    Germany
    5 stars
    2026-03-26 14:17
    All prima handled, fast shipping, like again, thanks!
    Zé Maria
    Brazil
    5 stars
    2026-03-26 12:10
    Excellent Product, delivery super fast. Recommend to everyone.
    Aino Kallio
    Finland
    5 stars
    2026-03-26 10:13
    Tested and it worked. Everything came.
    Daniel Oliveira
    Brazil
    5 stars
    2026-03-26 08:32
    Great product as ad