LH1556AAC
LH1556AAC
Obsolete
Description:  SSR RELAY SPST-NO 120MA 0-350V
Manufacturer:  Vishay Optoelectronics
Datasheet:   LH1556AAC Datasheet
History Price: Obsolete
In Stock: 38500
LH1556AAC Specification
Specification
Part No
LH1556AAC
Category
Solid State Relays
Manufacturer
Vishay Optoelectronics
Series
LH1556
Packaging
Tube
Status
Obsolete
Environmental Compliance
Lead Free
Radiation Hardening
No
REACH SVHC
No SVHC
RoHS
Compliant
HS Code
-
Technical Parameter
Mounting Type
Surface Mount
Circuit
SPST-NO (1 Form A) x 2
Output Type
AC, DC
Voltage - Input
1.26VDC
Voltage - Load
0 V ~ 350 V
Load Current
120 mA
Termination Style
28 Ohms
Package / Case
Gull Wing
Supplier Device Package
8-SMD, Gull Wing
LH1556AAC Related Parts
LH1500AAB
LH1500AAB
Vishay Optoelectronics
SSR RELAY SPST-NO 150MA 0-350V
LH1500AABTR
LH1500AABTR
Vishay Optoelectronics
SSR RELAY SPST-NO 150MA 0-350V
LH1500AT
LH1500AT
Vishay Optoelectronics
SSR RELAY SPST-NO 150MA 0-350V
LH1501BAB
LH1501BAB
Vishay Optoelectronics
SSR RELAY SPST-NC 150MA 0-350V
LH1501BABTR
LH1501BABTR
Vishay Optoelectronics
SSR RELAY SPST-NC 150MA 0-350V
LH1501BT
LH1501BT
Vishay Optoelectronics
SSR RELAY SPST-NC 150MA 0-350V
LH1502BAC
LH1502BAC
Vishay Optoelectronics
RELAY SPST-NO/NC 150MA 0-350V
LH1502BACTR
LH1502BACTR
Vishay Optoelectronics
RELAY SPST-NO/NC 150MA 0-350V
LH1502BB
LH1502BB
Vishay Optoelectronics
RELAY SPST-NO/NC 150MA 0-350V
LH1503AB
LH1503AB
Vishay Optoelectronics
SSR RELAY SPST-NO 110MA 0-350V
LH1505AAC
LH1505AAC
Vishay Optoelectronics
SSR RELAY SPST-NO 120MA 0-250V
LH1505AACTR
LH1505AACTR
Vishay Optoelectronics
SSR RELAY SPST-NO 120MA 0-250V
LH1556AAC Compare Parts
  • LH1556AAC vs LH1556AACTR
  • LH1556AAC vs LH1550AT1
  • LH1556AAC vs LH1550AAB1TR
  • LH1556AAC vs LH1546AT
  • LH1556AAC vs LH1546AEFTR
  • LH1556AAC vs LH1546AEFT2
  • LH1556AAC vs LH1546AEF-T0
  • LH1556AAC vs LH1546AEF
  • LH1556AAC vs LH1546ADFTR
  • LH1556AAC vs LH1546ADF
  • LH1556AAC vs LH1546AD
  • LH1556AAC vs LH1546AABTR
  • LH1556AAC vs LH1544AB
  • LH1556AAC vs LH1540AT-X016
  • LH1556AAC vs LH1540AT-X001
  • LH1556AAC vs LH1540AT
  • LH1556AAC vs LH1540AABTR
  • LH1556AAC vs LH1540AAB
  • LH1556AAC vs LH1535AT
  • LH1556AAC vs LH1532FPTR
  • LH1556AAC vs LH1532FP
  • LH1556AAC vs LH1532AB
  • LH1556AAC vs LH1529BB
  • LH1556AAC vs LH1526AB
  • LH1556AAC vs LH1526AACTR
  • LH1556AAC vs LH1526AAC
  • LH1556AAC vs LH1525AT
  • LH1556AAC vs LH1525AABTR
  • LH1556AAC vs LH1525AAB
  • LH1556AAC vs LH1523BB
  • LH1556AAC vs LH1522AB
  • LH1556AAC vs LH1522AACTR
  • LH1556AAC vs LH1522AAC
  • LH1556AAC vs LH1520AB
  • LH1556AAC vs LH1520AACTR
  • LH1556AAC vs LH1520AAC
  • LH1556AAC vs LH1518AT
  • LH1556AAC vs LH1518AABTR
  • LH1556AAC vs LH1518AAB
  • LH1556AAC vs LH1513AB
  • Customer Reviews
    4.95 out of 5.00 stars from 141 customer reviews from all over the world
    Louis Giraud
    France
    5 stars
    2026-03-21 22:54
    Impeccable good product. Good seller
    Jagoda Wysocka
    Poland
    5 stars
    2026-03-21 20:36
    Goods in accordance with the order, very fast delivery. I recommend the seller.
    Zachary Ross
    United States
    5 stars
    2026-03-21 19:25
    If the order arrives, it is also the right type.
    Daan van der Pol
    Netherlands
    5 stars
    2026-03-21 17:54
    All recieved in good condition, thank you!
    Alessandra Romano
    Italy
    5 stars
    2026-03-21 10:18
    STM32F405RGT6 original as described. Is my favorite seller, very fast shipping!
    Fernando
    Spain
    5 stars
    2026-03-20 19:29
    I have bought many times and as a general rule always well, I recommend this store