LH1518AABTR
LH1518AABTR
Active
Description:  SSR RELAY SPST-NO 300MA 0-250V
Manufacturer:  Vishay Optoelectronics
Datasheet:   LH1518AABTR Datasheet
History Price: $2.85
In Stock: 41400
LH1518AABTR Specification
Specification
Part No
LH1518AABTR
Category
Solid State Relays
Manufacturer
Vishay Optoelectronics
Series
LH1518
Packaging
Tape & Reel (TR),Cut Tape (CT)
Status
Active
Environmental Compliance
Lead Free
Radiation Hardening
No
REACH SVHC
No SVHC
RoHS
Compliant
HS Code
-
Technical Parameter
Mounting Type
Surface Mount
Circuit
SPST-NO (1 Form A)
Output Type
AC, DC
Voltage - Input
1.26VDC
Voltage - Load
0 V ~ 250 V
Load Current
300 mA
Termination Style
20 Ohms
Package / Case
Gull Wing
Supplier Device Package
6-SMD (0.300", 7.62mm)
LH1518AABTR PDF Datasheet
LH1518AABTR Related Parts
LH1500AAB
LH1500AAB
Vishay Optoelectronics
SSR RELAY SPST-NO 150MA 0-350V
LH1500AABTR
LH1500AABTR
Vishay Optoelectronics
SSR RELAY SPST-NO 150MA 0-350V
LH1500AT
LH1500AT
Vishay Optoelectronics
SSR RELAY SPST-NO 150MA 0-350V
LH1501BAB
LH1501BAB
Vishay Optoelectronics
SSR RELAY SPST-NC 150MA 0-350V
LH1501BABTR
LH1501BABTR
Vishay Optoelectronics
SSR RELAY SPST-NC 150MA 0-350V
LH1501BT
LH1501BT
Vishay Optoelectronics
SSR RELAY SPST-NC 150MA 0-350V
LH1502BAC
LH1502BAC
Vishay Optoelectronics
RELAY SPST-NO/NC 150MA 0-350V
LH1502BACTR
LH1502BACTR
Vishay Optoelectronics
RELAY SPST-NO/NC 150MA 0-350V
LH1502BB
LH1502BB
Vishay Optoelectronics
RELAY SPST-NO/NC 150MA 0-350V
LH1503AB
LH1503AB
Vishay Optoelectronics
SSR RELAY SPST-NO 110MA 0-350V
LH1505AAC
LH1505AAC
Vishay Optoelectronics
SSR RELAY SPST-NO 120MA 0-250V
LH1505AACTR
LH1505AACTR
Vishay Optoelectronics
SSR RELAY SPST-NO 120MA 0-250V
LH1518AABTR Compare Parts
  • LH1518AABTR vs LH1556AACTR
  • LH1518AABTR vs LH1556AAC
  • LH1518AABTR vs LH1550AT1
  • LH1518AABTR vs LH1550AAB1TR
  • LH1518AABTR vs LH1546AT
  • LH1518AABTR vs LH1546AEFTR
  • LH1518AABTR vs LH1546AEFT2
  • LH1518AABTR vs LH1546AEF-T0
  • LH1518AABTR vs LH1546AEF
  • LH1518AABTR vs LH1546ADFTR
  • LH1518AABTR vs LH1546ADF
  • LH1518AABTR vs LH1546AD
  • LH1518AABTR vs LH1546AABTR
  • LH1518AABTR vs LH1544AB
  • LH1518AABTR vs LH1540AT-X016
  • LH1518AABTR vs LH1540AT-X001
  • LH1518AABTR vs LH1540AT
  • LH1518AABTR vs LH1540AABTR
  • LH1518AABTR vs LH1540AAB
  • LH1518AABTR vs LH1535AT
  • LH1518AABTR vs LH1532FPTR
  • LH1518AABTR vs LH1532FP
  • LH1518AABTR vs LH1532AB
  • LH1518AABTR vs LH1529BB
  • LH1518AABTR vs LH1526AB
  • LH1518AABTR vs LH1526AACTR
  • LH1518AABTR vs LH1526AAC
  • LH1518AABTR vs LH1525AT
  • LH1518AABTR vs LH1525AABTR
  • LH1518AABTR vs LH1525AAB
  • LH1518AABTR vs LH1523BB
  • LH1518AABTR vs LH1522AB
  • LH1518AABTR vs LH1522AACTR
  • LH1518AABTR vs LH1522AAC
  • LH1518AABTR vs LH1520AB
  • LH1518AABTR vs LH1520AACTR
  • LH1518AABTR vs LH1520AAC
  • LH1518AABTR vs LH1518AT
  • LH1518AABTR vs LH1518AAB
  • LH1518AABTR vs LH1513AB
  • Customer Reviews
    4.95 out of 5.00 stars from 70 customer reviews from all over the world
    Louis Giraud
    France
    5 stars
    2026-03-21 22:54
    Impeccable good product. Good seller
    Jagoda Wysocka
    Poland
    5 stars
    2026-03-21 20:36
    Goods in accordance with the order, very fast delivery. I recommend the seller.
    Zachary Ross
    United States
    5 stars
    2026-03-21 19:25
    If the order arrives, it is also the right type.
    Daan van der Pol
    Netherlands
    5 stars
    2026-03-21 17:54
    All recieved in good condition, thank you!
    Alessandra Romano
    Italy
    5 stars
    2026-03-21 10:18
    STM32F405RGT6 original as described. Is my favorite seller, very fast shipping!
    Fernando
    Spain
    5 stars
    2026-03-20 19:29
    I have bought many times and as a general rule always well, I recommend this store