LH1511BT
LH1511BT
Active
Description:  SSR RELAY SPST-NC 200MA 0-200V
Manufacturer:  Vishay Optoelectronics
Datasheet:   LH1511BT Datasheet
History Price: $4.48
In Stock: 42600
LH1511BT Specification
Specification
Part No
LH1511BT
Category
Solid State Relays
Manufacturer
Vishay Optoelectronics
Series
LH1511
Packaging
Tube
Status
Active
Environmental Compliance
Lead Free
Radiation Hardening
No
REACH SVHC
No SVHC
RoHS
Compliant
HS Code
-
Technical Parameter
Mounting Type
Through Hole
Circuit
SPST-NC (1 Form B)
Output Type
AC, DC
Voltage - Input
1.26VDC
Voltage - Load
0 V ~ 200 V
Load Current
200 mA
Termination Style
10 Ohms
Package / Case
PC Pin
Supplier Device Package
6-DIP (0.300", 7.62mm)
LH1511BT PDF Datasheet
LH1511BT Related Parts
LH1500AAB
LH1500AAB
Vishay Optoelectronics
SSR RELAY SPST-NO 150MA 0-350V
LH1500AABTR
LH1500AABTR
Vishay Optoelectronics
SSR RELAY SPST-NO 150MA 0-350V
LH1500AT
LH1500AT
Vishay Optoelectronics
SSR RELAY SPST-NO 150MA 0-350V
LH1501BAB
LH1501BAB
Vishay Optoelectronics
SSR RELAY SPST-NC 150MA 0-350V
LH1501BABTR
LH1501BABTR
Vishay Optoelectronics
SSR RELAY SPST-NC 150MA 0-350V
LH1501BT
LH1501BT
Vishay Optoelectronics
SSR RELAY SPST-NC 150MA 0-350V
LH1502BAC
LH1502BAC
Vishay Optoelectronics
RELAY SPST-NO/NC 150MA 0-350V
LH1502BACTR
LH1502BACTR
Vishay Optoelectronics
RELAY SPST-NO/NC 150MA 0-350V
LH1502BB
LH1502BB
Vishay Optoelectronics
RELAY SPST-NO/NC 150MA 0-350V
LH1503AB
LH1503AB
Vishay Optoelectronics
SSR RELAY SPST-NO 110MA 0-350V
LH1505AAC
LH1505AAC
Vishay Optoelectronics
SSR RELAY SPST-NO 120MA 0-250V
LH1505AACTR
LH1505AACTR
Vishay Optoelectronics
SSR RELAY SPST-NO 120MA 0-250V
LH1511BT Compare Parts
  • LH1511BT vs LH1556AACTR
  • LH1511BT vs LH1556AAC
  • LH1511BT vs LH1550AT1
  • LH1511BT vs LH1550AAB1TR
  • LH1511BT vs LH1546AT
  • LH1511BT vs LH1546AEFTR
  • LH1511BT vs LH1546AEFT2
  • LH1511BT vs LH1546AEF-T0
  • LH1511BT vs LH1546AEF
  • LH1511BT vs LH1546ADFTR
  • LH1511BT vs LH1546ADF
  • LH1511BT vs LH1546AD
  • LH1511BT vs LH1546AABTR
  • LH1511BT vs LH1544AB
  • LH1511BT vs LH1540AT-X016
  • LH1511BT vs LH1540AT-X001
  • LH1511BT vs LH1540AT
  • LH1511BT vs LH1540AABTR
  • LH1511BT vs LH1540AAB
  • LH1511BT vs LH1535AT
  • LH1511BT vs LH1532FPTR
  • LH1511BT vs LH1532FP
  • LH1511BT vs LH1532AB
  • LH1511BT vs LH1529BB
  • LH1511BT vs LH1526AB
  • LH1511BT vs LH1526AACTR
  • LH1511BT vs LH1526AAC
  • LH1511BT vs LH1525AT
  • LH1511BT vs LH1525AABTR
  • LH1511BT vs LH1525AAB
  • LH1511BT vs LH1523BB
  • LH1511BT vs LH1522AB
  • LH1511BT vs LH1522AACTR
  • LH1511BT vs LH1522AAC
  • LH1511BT vs LH1520AB
  • LH1511BT vs LH1520AACTR
  • LH1511BT vs LH1520AAC
  • LH1511BT vs LH1518AT
  • LH1511BT vs LH1518AABTR
  • LH1511BT vs LH1518AAB
  • Customer Reviews
    4.95 out of 5.00 stars from 82 customer reviews from all over the world
    Jagoda Wysocka
    Poland
    5 stars
    2026-03-21 20:36
    Goods in accordance with the order, very fast delivery. I recommend the seller.
    Zachary Ross
    United States
    5 stars
    2026-03-21 19:25
    If the order arrives, it is also the right type.
    Daan van der Pol
    Netherlands
    5 stars
    2026-03-21 17:54
    All recieved in good condition, thank you!
    Alessandra Romano
    Italy
    5 stars
    2026-03-21 10:18
    STM32F405RGT6 original as described. Is my favorite seller, very fast shipping!
    Fernando
    Spain
    5 stars
    2026-03-20 19:29
    I have bought many times and as a general rule always well, I recommend this store
    Adrien Blanchard
    France
    5 stars
    2026-03-20 13:53
    It is microphones circuits given the symbols CDR. If you are DIY novice like me you can nothing to do. The next I will be I will not order this format anymore.