☰
XT424012
XT424012
Obsolete
Description:  RELAY GEN PURPOSE DPDT 8A 12V
Manufacturer:  TE Connectivity
Datasheet:   XT424012 Datasheet
History Price: $13.23
In Stock: 5750
XT424012 Specification
Specification
Part No
XT424012
Category
Power Relays, Over 2 Amps
Manufacturer
TE Connectivity
Series
XT, SCHRACK
Packaging
Tube
Status
Obsolete
Environmental Compliance
Lead Free
Radiation Hardening
No
REACH SVHC
No SVHC
RoHS
Compliant
HS Code
-
Technical Parameter
Mounting Type
Socketable
Coil Voltage
12VDC
Contact Form
DPDT (2 Form C)
Contact Rating (Current)
8:00:00
Switching Voltage
400VAC - Max
Coil Current
33.3 mA
Coil Type
Non Latching
Features
-
Termination Style
Plug In
Seal Rating
-
Coil Insulation
Class F
Must Operate Voltage
8.4 VDC
Must Release Voltage
1.2 VDC
Operating Temperature
9 ms
Contact Material
6 ms
Relay Type
-40℃ ~ 70℃
Operate Time
Silver Nickel (AgNi)
XT424012 PDF Datasheet
XT424012 Related Parts
XT424024
XT424024
TE Connectivity
RELAY GEN PURPOSE DPDT 8A 24V
XT424524
XT424524
TE Connectivity
RELAY GEN PURPOSE DPDT 8A 24V
XT424615
XT424615
TE Connectivity
RELAY GEN PURPOSE DPDT 8A 115V
XT484LB2
XT484LB2
TE Connectivity
RELAY GEN PURPOSE DPDT 8A 12V
XT484LC4
XT484LC4
TE Connectivity
RELAY GEN PURPOSE DPDT 8A 24V
XT484R24
XT484R24
TE Connectivity
RELAY GEN PURPOSE DPDT 8A 24V
XT484S15
XT484S15
TE Connectivity
RELAY GEN PURPOSE DPDT 8A 115V
XT484T30
XT484T30
TE Connectivity
RELAY GEN PURPOSE DPDT 8A 230V
XT4S4LC4
XT4S4LC4
TE Connectivity
RELAY GEN PURPOSE DPDT 8A 24V
XT424730
XT424730
TE Connectivity
RELAY GEN PURPOSE DPDT 8A 230V
XT424012 Compare Parts
  • XT424012 vs XT484T30
  • XT424012 vs XT484S15
  • XT424012 vs XT484R24
  • XT424012 vs XT484LC4
  • XT424012 vs XT484LB2
  • XT424012 vs XT424615
  • XT424012 vs XT424524
  • XT424012 vs XT424024
  • XT424012 vs XT424730
  • Customer Reviews
    4.95 out of 5.00 stars from 141 customer reviews from all over the world
    Fernando Javier
    Spain
    5 stars
    2026-09-20 02:52
    All well I recommend seller
    Léo Dufour
    France
    5 stars
    2026-09-20 02:17
    Received on time
    Simón
    Spain
    5 stars
    2026-09-20 01:55
    Everything is correct. Very fast!!!!! Excellent!!!! To *****
    Lorenzo Caputo
    Italy
    5 stars
    2026-09-19 09:31
    They look a little light in weight, I hope they hold the current of the original datasheet
    Émilienne Giraud
    France
    5 stars
    2026-09-19 04:35
    Great thank you
    Maxence Dupuy
    France
    5 stars
    2026-09-19 04:30
    Great thank you