☰
XT374LB2
XT374LB2
Obsolete
Description:  RELAY GEN PURPOSE SPDT 16A 12V
Manufacturer:  TE Connectivity
Datasheet:   XT374LB2 Datasheet
History Price: $18.11
In Stock: 4350
XT374LB2 Specification
Specification
Part No
XT374LB2
Category
Power Relays, Over 2 Amps
Manufacturer
TE Connectivity
Series
XT, SCHRACK
Packaging
Tube
Status
Obsolete
Environmental Compliance
Lead Free
Radiation Hardening
No
REACH SVHC
No SVHC
RoHS
Compliant
HS Code
-
Technical Parameter
Mounting Type
Socketable
Coil Voltage
12VDC
Contact Form
SPDT (1 Form C)
Contact Rating (Current)
16 A
Switching Voltage
400VAC - Max
Coil Current
33.3 mA
Coil Type
Non Latching
Features
Diode, Lighted Indicator
Termination Style
Plug In
Seal Rating
-
Coil Insulation
-
Must Operate Voltage
8.4 VDC
Must Release Voltage
1.2 VDC
Operating Temperature
9 ms
Contact Material
6 ms
Relay Type
-40℃ ~ 70℃
Operate Time
Silver Nickel (AgNi)
XT374LB2 Related Parts
XT314012
XT314012
TE Connectivity
RELAY GEN PURPOSE SPDT 16A 12V
XT314524
XT314524
TE Connectivity
RELAY GEN PURPOSE SPDT 16A 24V
XT374LC4
XT374LC4
TE Connectivity
RELAY GEN PURPOSE SPDT 16A 24V
XT374R24
XT374R24
TE Connectivity
RELAY GEN PURPOSE SPDT 16A 24V
XT374S15
XT374S15
TE Connectivity
RELAY GEN PURPOSE SPDT 16A 115V
XT374T30
XT374T30
TE Connectivity
RELAY GEN PURPOSE SPDT 16A 230V
XT374LB2 Compare Parts
  • XT374LB2 vs XT374S15
  • XT374LB2 vs XT374R24
  • XT374LB2 vs XT374LC4
  • XT374LB2 vs XT314524
  • XT374LB2 vs XT314012
  • Customer Reviews
    4.95 out of 5.00 stars from 181 customer reviews from all over the world
    Ivo Almeida
    Brazil
    5 stars
    2026-09-20 09:08
    Very good
    Super fast delivery
    I recommend
    Finn Weber
    Germany
    5 stars
    2026-09-20 08:01
    The classic N chanel MOSFET.
    David Meier
    Germany
    5 stars
    2026-09-20 06:56
    The delivery was quickly, the quality of the product is good.
    Hugo Morel
    France
    5 stars
    2026-09-20 04:45
    Well received the object
    Renata Souza Neto
    Brazil
    5 stars
    2026-09-20 04:04
    Arrived super fast, I haven't installed yet
    Elena Jimena
    Spain
    5 stars
    2026-09-20 03:53
    Quality product, fast shipping. Everything ok