☰
VMAXAA
VMAXAA
Active
Description:  RELAY GEN PURPOSE DPDT 7A 120V
Manufacturer:  TE Connectivity
Datasheet:   VMAXAA Datasheet
History Price: Active
In Stock: 14520
VMAXAA Specification
Specification
Part No
VMAXAA
Category
Power Relays, Over 2 Amps
Manufacturer
TE Connectivity
Series
VMA, AGASTAT
Packaging
Bulk
Status
Active
Environmental Compliance
Lead Free
Radiation Hardening
No
REACH SVHC
No SVHC
RoHS
Compliant
HS Code
-
Technical Parameter
Mounting Type
Socketable
Coil Voltage
120VAC
Contact Form
DPDT (2 Form C)
Contact Rating (Current)
7:00:00
Switching Voltage
250VAC - Nom
Coil Current
-
Coil Type
Non Latching
Features
Lighted Indicator
Termination Style
Plug In, 8 Pin (Octal)
Seal Rating
-
Coil Insulation
-
Must Operate Voltage
104 VAC
Must Release Voltage
78 VAC
Operating Temperature
-
Contact Material
-
Relay Type
-10℃ ~ 55℃
Operate Time
-
Customer Reviews
4.95 out of 5.00 stars from 143 customer reviews from all over the world
Joshua Lee
United States
5 stars
2026-09-21 09:13
Great accurate seller and very fast in shipping. Highly recommended.
Julián
Spain
5 stars
2026-09-21 02:35
OK fast shipping!
Amelie Bauer
Germany
5 stars
2026-09-21 00:15
Fast Shipping, good item, thank you.
Johanna Müller
Germany
5 stars
2026-09-20 21:23
Very good stuff, works fine. Satisfied
Thiago Ribeiro Júnior
Brazil
5 stars
2026-09-20 21:16
I am very satisfied with the product.
Rachel Wilson
United States
5 stars
2026-09-20 19:31
I love its