Categories
Manufacturers
Categories
Manufacturers
SEARCH
☰
Home
/
Relays
/
Power Relays, Over 2 Amps
/ TE Connectivity V23057B 6A402
V23057B 6A402
Obsolete
Power Relays, Over 2 Amps
Description:
RELAY GEN PURPOSE SPST 8A 24V
Manufacturer:
TE Connectivity
Datasheet:
V23057B 6A402 Datasheet
History Price: Obsolete
In Stock: 33300
Specification
PDF Datasheet
Compare Parts
Client Reviews
Part Number
Manufacturer
Contact Person
Email Address
Inquiry Quantity
Country / Region
Submit RFQ
V23057B 6A402 Specification
Specification
Part No
V23057B 6A402
Category
Power Relays, Over 2 Amps
Manufacturer
TE Connectivity
Series
V23057, SCHRACK
Packaging
Tray
Status
Obsolete
Environmental Compliance
Lead Free
Radiation Hardening
No
REACH SVHC
No SVHC
RoHS
Compliant
HS Code
-
Technical Parameter
Mounting Type
Through Hole
Coil Voltage
24VDC
Contact Form
SPST-NO (1 Form A)
Contact Rating (Current)
8:00:00
Switching Voltage
400VAC - Max
Coil Current
20 mA
Coil Type
Non Latching
Features
-
Termination Style
PC Pin
Seal Rating
-
Coil Insulation
-
Must Operate Voltage
16 VDC
Must Release Voltage
2.4 VDC
Operating Temperature
7 ms
Contact Material
3 ms
Relay Type
-40℃ ~ 70℃
Operate Time
Silver Cadmium Oxide (AgCdO)
V23057B 6A402 PDF Datasheet
V23057B 6A402 Datasheet
Click and Download: V23057B 6A402 Datasheet
V23057B 6A402 Related Parts
V23054D1020F104
TE Connectivity
RELAY GEN PURPOSE DPDT 5A 24V
V23057A 2A101
TE Connectivity
RELAY GEN PURPOSE SPDT 5A 12V
V23057A 2A401
TE Connectivity
RELAY GEN PURPOSE SPDT 8A 12V
V23057A0001A101
TE Connectivity
RELAY GENERAL PURPOSE SPDT 5A 6V
V23057-A0002-A201
TE Connectivity
RELAY GEN PURPOSE SPDT 8A 12V
V23057A0006A101
TE Connectivity
RELAY GEN PURPOSE SPDT 5A 24V
V23057-A0006-A201
TE Connectivity
RELAY GEN PURPOSE SPDT 8A 24V
V23057-A0006-A401
TE Connectivity
RELAY GEN PURPOSE SPDT 8A 24V
V23057B 1A101
TE Connectivity
RELAY GEN PURPOSE SPDT 5A 6V
V23057B 2A101
TE Connectivity
RELAY GEN PURPOSE SPDT 5A 12V
V23057B 2A401
TE Connectivity
RELAY GEN PURPOSE SPDT 8A 12V
V23057B 6A401
TE Connectivity
RELAY GEN PURPOSE SPDT 8A 24V
V23057B 6A402 Compare Parts
V23057B 6A402 vs V23148-B0005-A101
V23057B 6A402 vs V23148A1107A101
V23057B 6A402 vs V23148A1105A101
V23057B 6A402 vs V23148-A0007-A101
V23057B 6A402 vs V23105A5507A201
V23057B 6A402 vs V23105A5506A201
V23057B 6A402 vs V23105A5505A201
V23057B 6A402 vs V23105A5503A201
V23057B 6A402 vs V23105A5502A201
V23057B 6A402 vs V23105A5501A201
V23057B 6A402 vs V23105A5479A201
V23057B 6A402 vs V23105A5478A201
V23057B 6A402 vs V23105A5477A201
V23057B 6A402 vs V23105A5476A201
V23057B 6A402 vs V23105A5475A201
V23057B 6A402 vs V23105A5407A201
V23057B 6A402 vs V23105A5406A201
V23057B 6A402 vs V23105A5405A201
V23057B 6A402 vs V23105A5403A201
V23057B 6A402 vs V23105A5402A201
V23057B 6A402 vs V23105A5401A201
V23057B 6A402 vs V23105A5308A201
V23057B 6A402 vs V23105A5307A201
V23057B 6A402 vs V23105A5306A201
V23057B 6A402 vs V23105A5305A201
V23057B 6A402 vs V23105A5303A201
V23057B 6A402 vs V23105A5302A201
V23057B 6A402 vs V23105A5301A201
V23057B 6A402 vs V23105A5006A201
V23057B 6A402 vs V23105A5005A201
V23057B 6A402 vs V23105A5003A201
V23057B 6A402 vs V23105A5002A201
V23057B 6A402 vs V23105A5001A201
V23057B 6A402 vs V23101D 107A301
V23057B 6A402 vs V23092-B1024-A301
V23057B 6A402 vs V23092A1905A301
V23057B 6A402 vs V23092-A1060-A301
V23057B 6A402 vs V23092A1048A302
V23057B 6A402 vs V23092A1048A201
V23057B 6A402 vs V23092-A1024-A801
Customer Reviews
4.95 out of 5.00 stars from 89 customer reviews from all over the world
Nathan Coleman
United States
2026-03-25 12:54
Good products and fast shipping. I would highly recommend this store. Thank you.
Riccardo Longo
Italy
2026-03-24 15:29
tested one by one.
Gustavo Henrique Silva
Brazil
2026-03-24 11:43
Very, very well packed
Ulysses Santos Almeida
Brazil
2026-03-22 23:32
All very well. The purchase arrived quickly. Great supplier.
Christine Henderson
United States
2026-03-22 20:43
Rds(on) is according to datasheets
Darius Kęstutis
Lithuania
2026-03-22 18:19
everything working, very fast shipping