V23026A1002B201
V23026A1002B201
Obsolete
Description:  RELAY GEN PURPOSE SPDT 1A 12V
Manufacturer:  TE Connectivity
History Price: $11.64
In Stock: 12200
V23026A1002B201 Specification
Specification
Part No
V23026A1002B201
Category
Signal Relays, Up to 2 Amps
Manufacturer
TE Connectivity
Series
V23026, AXICOM
Packaging
Tube
Status
Obsolete
Environmental Compliance
Lead Free
Radiation Hardening
No
REACH SVHC
No SVHC
RoHS
Compliant
HS Code
-
Technical Parameter
Mounting Type
Through Hole
Coil Voltage
12VDC
Contact Form
SPDT (1 Form C)
Contact Rating (Current)
1:00:00
Switching Voltage
150VAC, 125VDC - Max
Coil Current
5.3 mA
Coil Type
Non Latching
Features
-
Termination Style
PC Pin
Seal Rating
-
Coil Insulation
-
Must Operate Voltage
9 VDC
Must Release Voltage
1.2 VDC
Operate Time
2 ms
Release Time
2 ms
Operating Temperature
-40℃ ~ 85℃
Contact Material
Palladium Nickel (PdNi), Rhodium (Rh), Gold (Au)
V23026A1002B201 Related Parts
V23026A1001B201
V23026A1001B201
TE Connectivity
RELAY GENERAL PURPOSE SPDT 1A 5V
V23026A1003B201
V23026A1003B201
TE Connectivity
RELAY GEN PURPOSE SPDT 1A 15V
V23026A1004B201
V23026A1004B201
TE Connectivity
RELAY GEN PURPOSE SPDT 1A 24V
V23026A1005B201
V23026A1005B201
TE Connectivity
RELAY GENERAL PURPOSE SPDT 1A 9V
V23026A1006B201
V23026A1006B201
TE Connectivity
RELAY GENERAL PURPOSE SPDT 1A 3V
V23026A1007B201
V23026A1007B201
TE Connectivity
RELAY GEN PURPOSE SPDT 1A 1.5V
V23026B1101B201
V23026B1101B201
TE Connectivity
RELAY GENERAL PURPOSE SPDT 1A 5V
V23026B1102B201
V23026B1102B201
TE Connectivity
RELAY GEN PURPOSE SPDT 1A 12V
V23026B1103B201
V23026B1103B201
TE Connectivity
RELAY GEN PURPOSE SPDT 1A 15V
V23026B1105B201
V23026B1105B201
TE Connectivity
RELAY GENERAL PURPOSE SPDT 1A 9V
V23026B1106B201
V23026B1106B201
TE Connectivity
RELAY GENERAL PURPOSE SPDT 1A 3V
V23026B1107B201
V23026B1107B201
TE Connectivity
RELAY GEN PURPOSE SPDT 1A 1.5V
V23026A1002B201 Compare Parts
  • V23026A1002B201 vs V23101D1107A201
  • V23026A1002B201 vs V23101D1106B201
  • V23026A1002B201 vs V23101D1106A201
  • V23026A1002B201 vs V23101D1006B201
  • V23026A1002B201 vs V23101D1006A201
  • V23026A1002B201 vs V23101D1003B201
  • V23026A1002B201 vs V23101D 7B201
  • V23026A1002B201 vs V23101D 7A201
  • V23026A1002B201 vs V23101D 6B201
  • V23026A1002B201 vs V23101D 6A201
  • V23026A1002B201 vs V23101D 5B201
  • V23026A1002B201 vs V23101D 5A201
  • V23026A1002B201 vs V23101D 4B201
  • V23026A1002B201 vs V23101D 4A201
  • V23026A1002B201 vs V23101D 3B201
  • V23026A1002B201 vs V23101D 3A201
  • V23026A1002B201 vs V23101D 2A201
  • V23026A1002B201 vs V23101D 1A201
  • V23026A1002B201 vs V23101D 108A201
  • V23026A1002B201 vs V23101D 107B201
  • V23026A1002B201 vs V23101D 107A201
  • V23026A1002B201 vs V23101D 106B201
  • V23026A1002B201 vs V23101D 106A201
  • V23026A1002B201 vs V23101D 105B201
  • V23026A1002B201 vs V23101D 105A201
  • V23026A1002B201 vs V23101D 104B201
  • V23026A1002B201 vs V23101D 104A201
  • V23026A1002B201 vs V23101D 103B201
  • V23026A1002B201 vs V23101D 103A201
  • V23026A1002B201 vs V23101D 102B201
  • V23026A1002B201 vs V23101D 102A201
  • V23026A1002B201 vs V23101D 101B201
  • V23026A1002B201 vs V23101D 101A201
  • V23026A1002B201 vs V23101D 2B201
  • V23026A1002B201 vs V23101D 1B201
  • V23026A1002B201 vs V23079J1108B301
  • V23026A1002B201 vs V23079J1103B301
  • V23026A1002B201 vs V23079H1211B301
  • V23026A1002B201 vs V23079H1208B301
  • V23026A1002B201 vs V23079H1206B301
  • Customer Reviews
    4.95 out of 5.00 stars from 78 customer reviews from all over the world
    Baptiste Royer
    France
    5 stars
    2026-03-28 19:14
    The components are well ordered in the box and correspond well to the description
    Wagner Costa Nascimento
    Brazil
    5 stars
    2026-03-28 18:39
    Perfect description, quality components and the delivery is very fast.
    Ana Beatriz
    Brazil
    5 stars
    2026-03-28 18:30
    Received. Still were not tested. Thank you
    Renata Cristina Oliveira
    Brazil
    5 stars
    2026-03-28 07:08
    Arrived fast and as described in the ad. Thank you!
    Martín Pacheco
    Spain
    5 stars
    2026-03-28 01:13
    All perfect thank you
    Hans Müller
    Germany
    5 stars
    2026-03-27 20:25
    I'm very satisfied. Good product as promised and fast delivery. The seller is trustworthy. I will buy from this shop again.