☰
SR6ZA024
SR6ZA024
Active
Description:  RELAY GEN PURPOSE 6PST 8A 24V
Manufacturer:  TE Connectivity
Datasheet:   SR6ZA024 Datasheet
History Price: $139.01
In Stock: 46800
SR6ZA024 Specification
Specification
Part No
SR6ZA024
Category
Safety Relays
Manufacturer
TE Connectivity
Series
SR6Z, SCHRACK
Packaging
Bulk
Status
Active
Environmental Compliance
Lead Free
Radiation Hardening
No
REACH SVHC
No SVHC
RoHS
Compliant
HS Code
-
Technical Parameter
Mounting Type
DIN Rail
Coil Voltage
24VDC
Contact Form
6PST-3NO/3NC (3 Form A, 3 Form B)
Contact Rating (Current)
8:00:00
Switching Voltage
250VAC - Max
Features
-
Termination Style
Spring Terminal
Must Operate Voltage
21.6 VDC
Must Release Voltage
2.4 VDC
Operate Time
-25℃ ~ 50℃
Release Time
Silver Tin Oxide (AgSnO)
Operating Temperature
-
Contact Material
-
SR6ZA024 PDF Datasheet
SR6ZA024 Related Parts
SR6A6K24
SR6A6K24
TE Connectivity
RELAY SAFETY 6PST 8A 24V
SR6B6K24
SR6B6K24
TE Connectivity
RELAY SAFETY 6PST 8A 24V
SR6D4024
SR6D4024
TE Connectivity
RELAY SAFETY 4PST 8A 24V
SR6M4024
SR6M4024
TE Connectivity
RELAY SAFETY 4PST 8A 24V
SR6ZB024
SR6ZB024
TE Connectivity
RELAY GEN PURPOSE 6PST 8A 24V
SR6ZC024
SR6ZC024
TE Connectivity
RELAY GEN PURPOSE 6PST 8A 24V
SR6D4110
SR6D4110
TE Connectivity
RELAY SAFETY 4PST 8A 110V
SR6ZA024 Compare Parts
  • SR6ZA024 vs SR6ZB024
  • SR6ZA024 vs SR6M4024
  • SR6ZA024 vs SR6D4024
  • SR6ZA024 vs SR6B6K24
  • SR6ZA024 vs SR6A6K24
  • SR6ZA024 vs SR6D4110
  • Customer Reviews
    4.95 out of 5.00 stars from 126 customer reviews from all over the world
    Mia Bauer
    Germany
    5 stars
    2026-09-18 06:16
    Works as descriped. Fast Delivery and very good packaging
    Thanks
    斉藤 真理
    Japan
    5 stars
    2026-09-18 05:36
    Good quality!! Pleased with the fast delivery!!
    Alice Fernanda Silva
    Brazil
    5 stars
    2026-09-18 03:57
    Excellent Product recommend
    渡辺 大輔
    Japan
    5 stars
    2026-09-18 03:49
    Delivery is very fast and item packaging is ok. Item is undamaged and as described. Not tested yet.
    Brian Martinez
    United States
    5 stars
    2026-09-18 03:05
    In the absence of testing everything correct and very fast, within the term they give
    Érica Lima
    Brazil
    5 stars
    2026-09-18 03:02
    Product of excellent quality