☰
SR4D4085
SR4D4085
Active
Description:  RELAY GEN PURPOSE 4PST 8A 85V
Manufacturer:  TE Connectivity
Datasheet:   SR4D4085 Datasheet
History Price: $20.71004
In Stock: 43680
SR4D4085 Specification
Specification
Part No
SR4D4085
Category
Power Relays, Over 2 Amps
Manufacturer
TE Connectivity
Series
SR4D, SCHRACK
Packaging
Tube
Status
Active
Environmental Compliance
Lead Free
Radiation Hardening
No
REACH SVHC
No SVHC
RoHS
Compliant
HS Code
-
Technical Parameter
Mounting Type
Through Hole
Coil Voltage
85VDC
Contact Form
4PST-2NO/2NC (2 Form A, 2 Form B)
Contact Rating (Current)
8:00:00
Switching Voltage
400VAC - Max
Coil Current
9.4 mA
Coil Type
Non Latching
Features
-
Termination Style
PC Pin
Seal Rating
-
Coil Insulation
-
Must Operate Voltage
63.75 VDC
Must Release Voltage
8.5 VDC
Operating Temperature
-
Contact Material
-
Relay Type
-25℃ ~ 70℃
Operate Time
Silver Tin Oxide (AgSnO)
SR4D4085 Related Parts
SR4D4006
SR4D4006
TE Connectivity
RELAY GEN PURPOSE 4PST 8A 6V
SR4D4015
SR4D4015
TE Connectivity
RELAY GEN PURPOSE 4PST 8A 15V
SR4D4036
SR4D4036
TE Connectivity
RELAY GEN PURPOSE 4PST 8A 36V
SR4M4015
SR4M4015
TE Connectivity
RELAY GEN PURPOSE 4PST 8A 15V
SR4M4036
SR4M4036
TE Connectivity
RELAY GEN PURPOSE 4PST 8A 36V
SR4M4040
SR4M4040
TE Connectivity
RELAY GEN PURPOSE 4PST 8A 40V
SR4M4060
SR4M4060
TE Connectivity
RELAY GEN PURPOSE 4PST 8A 60V
SR4D4085 Compare Parts
  • SR4D4085 vs SR4M4040
  • SR4D4085 vs SR4M4036
  • SR4D4085 vs SR4M4015
  • SR4D4085 vs SR4D4036
  • SR4D4085 vs SR4D4015
  • SR4D4085 vs SR4D4006
  • Customer Reviews
    4.95 out of 5.00 stars from 187 customer reviews from all over the world
    Julián
    Spain
    5 stars
    2026-09-21 02:35
    OK fast shipping!
    Amelie Bauer
    Germany
    5 stars
    2026-09-21 00:15
    Fast Shipping, good item, thank you.
    Johanna Müller
    Germany
    5 stars
    2026-09-20 21:23
    Very good stuff, works fine. Satisfied
    Thiago Ribeiro Júnior
    Brazil
    5 stars
    2026-09-20 21:16
    I am very satisfied with the product.
    Rachel Wilson
    United States
    5 stars
    2026-09-20 19:31
    I love its
    Timothy Brown
    United States
    5 stars
    2026-09-20 19:24
    OK, but for Arduino you need to upload bootloader.