☰
SA145
SA145
Active
Description:  Contactors - Electromechanical S
Manufacturer:  TE Connectivity
Datasheet:   SA145 Datasheet
History Price: $22670.33
In Stock: 31280
SA145 Specification
Specification
Part No
SA145
Category
Contactors (Electromechanical)
Manufacturer
TE Connectivity
Series
*
Packaging
Tray
Status
Active
Environmental Compliance
Lead Free
Radiation Hardening
No
REACH SVHC
No SVHC
RoHS
Compliant
HS Code
-
Technical Parameter
Mounting Type
-
Coil Voltage
-
Contact Form
-
Switching Voltage
-
Features
-
Termination Style
-
Operating Temperature
-
Must Operate Voltage
-
Must Release Voltage
-
Contact Rating (Current)
-
SA145 Related Parts
SA106E
SA106E
TE Connectivity
SA106E=CONTACTOR, 3PDT-SS, 30A
SA120B
SA120B
TE Connectivity
SA120B=CONTACTOR, 3PDT-SS, 60A
SA136A
SA136A
TE Connectivity
SA136A=CONTACTOR 3PST N.O. 75
SA136F
SA136F
TE Connectivity
SA136F=CONTACTOR 3PST NO 240A
SA139
SA139
TE Connectivity
SA139=CIRCUIT BREAKER 225 AMP
SA161
SA161
TE Connectivity
SA161=RELAY
SA145 Compare Parts
  • SA145 vs SA139
  • SA145 vs SA136F
  • SA145 vs SA136A
  • SA145 vs SA120B
  • SA145 vs SA106E
  • Customer Reviews
    4.95 out of 5.00 stars from 157 customer reviews from all over the world
    Jip de Jong
    Netherlands
    5 stars
    2026-09-29 19:47
    Good seller. Product OK, but a bit on the expensive side.
    Dainius Pocius
    Lithuania
    5 stars
    2026-09-29 19:05
    Gauta. Netikrints Veikimas.
    Mário André
    Brazil
    5 stars
    2026-09-29 17:06
    I took about the stock. I can't say anything significant. As I use at least one, I'll add a review.
    Ylenia Gallo
    Italy
    5 stars
    2026-09-28 05:33
    Perfect and arrived fast
    Heloísa Costa Nascimento
    Brazil
    5 stars
    2026-09-26 04:10
    Excellent, product as described, solved my problem, recommend, arrived very fast.
    Gabriela Mendes Neto
    Brazil
    5 stars
    2026-09-25 12:37
    Excellent Product!!! Working perfectly!!! Recommend to everyone.