☰
RYA31021
RYA31021
Active
Description:  RELAY GEN PURPOSE SPST 8A 21V
Manufacturer:  TE Connectivity
Datasheet:   RYA31021 Datasheet
History Price: Active
In Stock: 48020
RYA31021 Specification
Specification
Part No
RYA31021
Category
Power Relays, Over 2 Amps
Manufacturer
TE Connectivity
Series
RY, SCHRACK
Packaging
Bulk
Status
Active
Environmental Compliance
Lead Free
Radiation Hardening
No
REACH SVHC
No SVHC
RoHS
Compliant
HS Code
-
Technical Parameter
Mounting Type
Through Hole
Coil Voltage
21VDC
Contact Form
SPST-NO (1 Form A)
Contact Rating (Current)
8:00:00
Switching Voltage
400VAC - Max
Coil Current
-
Coil Type
Non Latching
Features
-
Termination Style
PC Pin
Seal Rating
Sealed - Fully
Coil Insulation
-
Must Operate Voltage
14.7 VDC
Must Release Voltage
2.1 VDC
Operating Temperature
9 ms
Contact Material
5 ms
Relay Type
-40℃ ~ 70℃
Operate Time
Silver Nickel (AgNi)
RYA31021 Related Parts
RYA30005
RYA30005
TE Connectivity
RELAY GEN PURPOSE SPST 8A 5V
RYA30006
RYA30006
TE Connectivity
RELAY GEN PURPOSE SPST 8A 6V
RYA30012
RYA30012
TE Connectivity
RELAY GEN PURPOSE SPST 8A 12V
RYA30024
RYA30024
TE Connectivity
RELAY GEN PURPOSE SPST 8A 24V
RYA31005
RYA31005
TE Connectivity
RELAY GEN PURPOSE SPST 8A 5V
RYA31012
RYA31012
TE Connectivity
RELAY GEN PURPOSE SPST 8A 12V
RYA31024
RYA31024
TE Connectivity
RELAY GEN PURPOSE SPST 8A 24V
RYA31048
RYA31048
TE Connectivity
RELAY GEN PURPOSE SPST 8A 48V
RYA32005
RYA32005
TE Connectivity
RELAY GEN PURPOSE SPST 8A 5V
RYA32012
RYA32012
TE Connectivity
RELAY GEN PURPOSE SPST 8A 12V
RYA50012
RYA50012
TE Connectivity
RELAY GEN PURPOSE SPST 8A 12V
RYA31006
RYA31006
TE Connectivity
RELAY GEN PURPOSE SPST 8A 6V
RYA31021 Compare Parts
  • RYA31021 vs RYA32012
  • RYA31021 vs RYA32005
  • RYA31021 vs RYA31048
  • RYA31021 vs RYA31024
  • RYA31021 vs RYA31012
  • RYA31021 vs RYA31005
  • RYA31021 vs RYA30024
  • RYA31021 vs RYA30012
  • RYA31021 vs RYA30006
  • RYA31021 vs RYA30005
  • RYA31021 vs RYA33024
  • RYA31021 vs RYA33005
  • RYA31021 vs RYA32024
  • RYA31021 vs RYA31009
  • RYA31021 vs RYA31006
  • Customer Reviews
    4.95 out of 5.00 stars from 140 customer reviews from all over the world
    Olivier Delaunay
    France
    5 stars
    2026-09-24 15:22
    Conforme j’ai reçu des BTA16-600B
    Gustavo Alves Filho
    Brazil
    5 stars
    2026-09-24 14:51
    Delivered on time Congratulations!!!!
    Emily King
    United States
    5 stars
    2026-09-23 20:54
    The inscription is very clear, but gave to identify the component.
    Kiko Santos
    Brazil
    5 stars
    2026-09-23 15:23
    It worked properly. okay
    Natalie Hill
    United States
    5 stars
    2026-09-23 15:10
    All OK. Operate. Recommend
    Ulysses Rocha Silva
    Brazil
    5 stars
    2026-09-23 07:58
    Very fast arrived and quality perks