☰
RY613012
RY613012
Active
Description:  RELAY GEN PURPOSE SPDT 8A 12V
Manufacturer:  TE Connectivity
Datasheet:   RY613012 Datasheet
History Price: $4.68
In Stock: 6640
RY613012 Specification
Specification
Part No
RY613012
Category
Power Relays, Over 2 Amps
Manufacturer
TE Connectivity
Series
RY, SCHRACK
Packaging
Bulk
Status
Active
Environmental Compliance
Lead Free
Radiation Hardening
No
REACH SVHC
No SVHC
RoHS
Compliant
HS Code
-
Technical Parameter
Mounting Type
Through Hole
Coil Voltage
12VDC
Contact Form
SPDT (1 Form C)
Contact Rating (Current)
8:00:00
Switching Voltage
400VAC - Max
Coil Current
19.2 mA
Coil Type
Non Latching
Features
-
Termination Style
PC Pin
Seal Rating
Sealed - Fully
Coil Insulation
-
Must Operate Voltage
8.4 VDC
Must Release Voltage
1.2 VDC
Operating Temperature
9 ms
Contact Material
5 ms
Relay Type
-40℃ ~ 70℃
Operate Time
Silver Tin Oxide (AgSnO)
RY613012 PDF Datasheet
RY613012 Related Parts
RY610005
RY610005
TE Connectivity
RELAY GEN PURPOSE SPDT 8A 5V
RY610006
RY610006
TE Connectivity
RELAY GEN PURPOSE SPDT 8A 6V
RY610012
RY610012
TE Connectivity
RELAY GEN PURPOSE SPDT 8A 12V
RY610024
RY610024
TE Connectivity
RELAY GEN PURPOSE SPDT 8A 24V
RY610048
RY610048
TE Connectivity
RELAY GEN PURPOSE SPDT 8A 48V
RY611005
RY611005
TE Connectivity
RELAY GEN PURPOSE SPDT 8A 5V
RY611012
RY611012
TE Connectivity
RELAY GEN PURPOSE SPDT 8A 12V
RY611024
RY611024
TE Connectivity
RELAY GEN PURPOSE SPDT 8A 24V
RY611048
RY611048
TE Connectivity
RELAY GEN PURPOSE SPDT 8A 48V
RY612005
RY612005
TE Connectivity
RELAY GEN PURPOSE SPDT 8A 5V
RY612012
RY612012
TE Connectivity
RELAY GEN PURPOSE SPDT 8A 12V
RY612024
RY612024
TE Connectivity
RELAY GEN PURPOSE SPDT 8A 24V
RY613012 Compare Parts
  • RY613012 vs RY613005
  • RY613012 vs RY612048
  • RY613012 vs RY612024
  • RY613012 vs RY612012
  • RY613012 vs RY612005
  • RY613012 vs RY611048
  • RY613012 vs RY611024
  • RY613012 vs RY611012
  • RY613012 vs RY611005
  • RY613012 vs RY610048
  • RY613012 vs RY610024
  • RY613012 vs RY610012
  • RY613012 vs RY610006
  • RY613012 vs RY610005
  • RY613012 vs RY613048
  • RY613012 vs RY612006
  • RY613012 vs RY611060
  • RY613012 vs RY611021
  • RY613012 vs RY611018
  • RY613012 vs RY611015
  • RY613012 vs RY611009
  • RY613012 vs RY611008
  • RY613012 vs RY611006
  • Customer Reviews
    4.95 out of 5.00 stars from 124 customer reviews from all over the world
    Brian Martinez
    United States
    5 stars
    2026-09-18 03:05
    In the absence of testing everything correct and very fast, within the term they give
    Érica Lima
    Brazil
    5 stars
    2026-09-18 03:02
    Product of excellent quality
    Laura Johnson
    United States
    5 stars
    2026-09-18 02:58
    super fast shipping, have not tested yet but everything looks good thank you!
    Zé Roberto Almeida
    Brazil
    5 stars
    2026-09-18 01:49
    Excellent Product, delivered super fast and quality, great seller!
    Jonas Müller
    Germany
    5 stars
    2026-09-18 01:35
    Came a month earlier than specified, class
    Bruno Gomes Jr.
    Brazil
    5 stars
    2026-09-18 01:17
    Everything arrived fast and quiet, great seller recommend.