☰
RY532012
RY532012
Active
Description:  RELAY GEN PURPOSE SPST 8A 12V
Manufacturer:  TE Connectivity
Datasheet:   RY532012 Datasheet
History Price: $6.64
In Stock: 6920
RY532012 Specification
Specification
Part No
RY532012
Category
Power Relays, Over 2 Amps
Manufacturer
TE Connectivity
Series
RY, SCHRACK
Packaging
Bulk
Status
Active
Environmental Compliance
Lead Free
Radiation Hardening
No
REACH SVHC
No SVHC
RoHS
Compliant
HS Code
-
Technical Parameter
Mounting Type
Through Hole
Coil Voltage
12VDC
Contact Form
SPST-NO (1 Form A)
Contact Rating (Current)
8:00:00
Switching Voltage
400VAC - Max
Coil Current
19.2 mA
Coil Type
Non Latching
Features
-
Termination Style
PC Pin
Seal Rating
Sealed - Flux Protection
Coil Insulation
-
Must Operate Voltage
8.4 VDC
Must Release Voltage
1.2 VDC
Operating Temperature
9 ms
Contact Material
5 ms
Relay Type
-40℃ ~ 70℃
Operate Time
Silver Nickel (AgNi)
RY532012 PDF Datasheet
RY532012 Related Parts
RY530005
RY530005
TE Connectivity
RELAY GEN PURPOSE SPST 8A 5V
RY530006
RY530006
TE Connectivity
RELAY GEN PURPOSE SPST 8A 6V
RY530012
RY530012
TE Connectivity
RELAY GEN PURPOSE SPST 8A 12V
RY530024
RY530024
TE Connectivity
RELAY GEN PURPOSE SPST 8A 24V
RY530048
RY530048
TE Connectivity
RELAY GEN PURPOSE SPST 8A 48V
RY531005
RY531005
TE Connectivity
RELAY GEN PURPOSE SPST 8A 5V
RY531012
RY531012
TE Connectivity
RELAY GEN PURPOSE SPST 8A 12V
RY531024
RY531024
TE Connectivity
RELAY GEN PURPOSE SPST 8A 24V
RY532024
RY532024
TE Connectivity
RELAY GEN PURPOSE SPST 8A 24V
RY533012
RY533012
TE Connectivity
RELAY GEN PURPOSE SPST 8A 12V
RY533024
RY533024
TE Connectivity
RELAY GEN PURPOSE SPST 8A 24V
RY531006
RY531006
TE Connectivity
RELAY GEN PURPOSE SPST 8A 6V
RY532012 Compare Parts
  • RY532012 vs RY533012
  • RY532012 vs RY532024
  • RY532012 vs RY531024
  • RY532012 vs RY531012
  • RY532012 vs RY531005
  • RY532012 vs RY530048
  • RY532012 vs RY530024
  • RY532012 vs RY530012
  • RY532012 vs RY530006
  • RY532012 vs RY530005
  • RY532012 vs RY551048
  • RY532012 vs RY551009
  • RY532012 vs RY551006
  • RY532012 vs RY533048
  • RY532012 vs RY533006
  • RY532012 vs RY531060
  • RY532012 vs RY531048
  • RY532012 vs RY531032
  • RY532012 vs RY531015
  • RY532012 vs RY531006
  • Customer Reviews
    4.95 out of 5.00 stars from 183 customer reviews from all over the world
    Roos van der Heijden
    Netherlands
    5 stars
    2026-09-19 00:23
    Product as described
    Niklas Schneider
    Germany
    5 stars
    2026-09-18 23:47
    Fast shipping to Germany. Safe packaged.
    Price performance of agency are top
    Cláudia Maria Ferreira
    Brazil
    5 stars
    2026-09-18 23:26
    Excellent Product, delivered super fast and quality, great seller!
    Laura Boucher
    France
    5 stars
    2026-09-18 23:09
    Not tested, looks good. Much too much useless plastic packaging.
    Antoine Picard
    France
    5 stars
    2026-09-18 21:39
    Perfect as usual :)
    Heloísa Costa
    Brazil
    5 stars
    2026-09-18 20:54
    Very good seller very good product I recommend I am very satisfied thank you very much