☰
RT214048
RT214048
Obsolete
Description:  RELAY GEN PURPOSE SPDT 12A 48V
Manufacturer:  TE Connectivity
Datasheet:   RT214048 Datasheet
History Price: Obsolete
In Stock: 7880
RT214048 Specification
Specification
Part No
RT214048
Category
Power Relays, Over 2 Amps
Manufacturer
TE Connectivity
Series
RT1, SCHRACK
Packaging
Tube
Status
Obsolete
Environmental Compliance
Lead Free
Radiation Hardening
No
REACH SVHC
No SVHC
RoHS
Compliant
HS Code
-
Technical Parameter
Mounting Type
Through Hole
Coil Voltage
48VDC
Contact Form
SPDT (1 Form C)
Contact Rating (Current)
0:00:00
Switching Voltage
400VAC - Max
Coil Current
8.7 mA
Coil Type
Non Latching
Features
-
Termination Style
PC Pin
Seal Rating
Sealed - Flux Protection
Coil Insulation
Class F
Must Operate Voltage
33.6 VDC
Must Release Voltage
4.8 VDC
Operating Temperature
8 ms
Contact Material
6 ms
Relay Type
-40℃ ~ 85℃
Operate Time
Silver Nickel (AgNi)
RT214048 Related Parts
RT214012
RT214012
TE Connectivity
RELAY GEN PURPOSE SPDT 12A 12V
RT214024
RT214024
TE Connectivity
RELAY GEN PURPOSE SPDT 12A 24V
RT214524
RT214524
TE Connectivity
RELAY GEN PURPOSE SPDT 12A 24V
RT214615
RT214615
TE Connectivity
RELAY GEN PURPOSE SPDT 12A 115V
RT214730
RT214730
TE Connectivity
RELAY GEN PURPOSE SPDT 12A 230V
RT234024
RT234024
TE Connectivity
RELAY GEN PURPOSE SPST 12A 24V
RT214005
RT214005
TE Connectivity
RELAY GEN PURPOSE SPDT 12A 5V
RT214006
RT214006
TE Connectivity
RELAY GEN PURPOSE SPDT 12A 6V
RT214110
RT214110
TE Connectivity
RELAY GEN PURPOSE SPDT 12A 110V
RT234012
RT234012
TE Connectivity
RELAY GEN PURPOSE SPST 12A 12V
RT214048 Compare Parts
  • RT214048 vs RT214730
  • RT214048 vs RT214615
  • RT214048 vs RT214524
  • RT214048 vs RT214024
  • RT214048 vs RT214012
  • RT214048 vs RT234012
  • RT214048 vs RT214110
  • RT214048 vs RT214006
  • RT214048 vs RT214005
  • Customer Reviews
    4.95 out of 5.00 stars from 179 customer reviews from all over the world
    Ylenia Gallo
    Italy
    5 stars
    2026-09-28 05:33
    Perfect and arrived fast
    Heloísa Costa Nascimento
    Brazil
    5 stars
    2026-09-26 04:10
    Excellent, product as described, solved my problem, recommend, arrived very fast.
    Gabriela Mendes Neto
    Brazil
    5 stars
    2026-09-25 12:37
    Excellent Product!!! Working perfectly!!! Recommend to everyone.
    Lúcia Regina
    Brazil
    5 stars
    2026-09-25 12:36
    Receive I haven't tested yet.
    Xuxa
    Brazil
    5 stars
    2026-09-25 08:32
    Very good component, tested and approved!
    Fábio Gomes Ferreira
    Brazil
    5 stars
    2026-09-25 06:52
    Everything right according to the description