☰
RM708024
RM708024
Obsolete
Description:  RELAY GEN PURPOSE 3PDT 16A 24V
Manufacturer:  TE Connectivity
Datasheet:   RM708024 Datasheet
History Price: Obsolete
In Stock: 27780
RM708024 Specification
Specification
Part No
RM708024
Category
Power Relays, Over 2 Amps
Manufacturer
TE Connectivity
Series
RM, SCHRACK
Packaging
Tray
Status
Obsolete
Environmental Compliance
Lead Free
Radiation Hardening
No
REACH SVHC
No SVHC
RoHS
Compliant
HS Code
-
Technical Parameter
Mounting Type
DIN Rail
Coil Voltage
24VDC
Contact Form
3PDT (3 Form C)
Contact Rating (Current)
16 A
Switching Voltage
440VAC - Max
Coil Current
Non Latching
Coil Type
Mechanical Indicator
Features
Quick Connect - 0.250" (6.3mm)
Termination Style
-
Seal Rating
-
Coil Insulation
18 VDC
Must Operate Voltage
2.4 VDC
Must Release Voltage
-45℃ ~ 60℃
Operating Temperature
Silver Cadmium Oxide (AgCdO)
Contact Material
General Purpose
Relay Type
70.8 mA
Operate Time
15 ms
RM708024 PDF Datasheet
RM708024 Related Parts
RM702012
RM702012
TE Connectivity
RELAY GEN PURPOSE 3PDT 16A 12V
RM702024
RM702024
TE Connectivity
RELAY GEN PURPOSE 3PDT 16A 24V
RM702524
RM702524
TE Connectivity
RELAY GEN PURPOSE 3PDT 16A 24V
RM702615
RM702615
TE Connectivity
RELAY GEN PURPOSE 3PDT 16A 115V
RM702730
RM702730
TE Connectivity
RELAY GEN PURPOSE 3PDT 16A 230V
RM702L24
RM702L24
TE Connectivity
RELAY GEN PURPOSE 3PDT 16A 24V
RM705012
RM705012
TE Connectivity
RELAY GEN PURPOSE 3PDT 16A 12V
RM705024
RM705024
TE Connectivity
RELAY GEN PURPOSE 3PDT 16A 24V
RM705524
RM705524
TE Connectivity
RELAY GEN PURPOSE 3PDT 16A 24V
RM705615
RM705615
TE Connectivity
RELAY GEN PURPOSE 3PDT 16A 115V
RM705730
RM705730
TE Connectivity
RELAY GEN PURPOSE 3PDT 16A 230V
RM707024
RM707024
TE Connectivity
RELAY GEN PURPOSE 3PDT 16A 24V
RM708024 Compare Parts
  • RM708024 vs RM738730
  • RM708024 vs RM738024
  • RM708024 vs RM735730
  • RM708024 vs RM735024
  • RM708024 vs RM735012
  • RM708024 vs RM732LC4
  • RM708024 vs RM732730
  • RM708024 vs RM732615
  • RM708024 vs RM732524
  • RM708024 vs RM7320C4
  • RM708024 vs RM732060
  • RM708024 vs RM732048
  • RM708024 vs RM732024
  • RM708024 vs RM732012
  • RM708024 vs RM709730
  • RM708024 vs RM707730
  • RM708024 vs RM707024
  • RM708024 vs RM705730
  • RM708024 vs RM705615
  • RM708024 vs RM705524
  • RM708024 vs RM705024
  • RM708024 vs RM705012
  • RM708024 vs RM702L24
  • RM708024 vs RM702730
  • RM708024 vs RM702615
  • RM708024 vs RM702524
  • RM708024 vs RM702024
  • RM708024 vs RM702012
  • RM708024 vs RM772024
  • RM708024 vs RM737012
  • RM708024 vs RM727730
  • RM708024 vs RM707060
  • RM708024 vs RM707012
  • RM708024 vs RM703615
  • RM708024 vs RM703024
  • RM708024 vs RM703012
  • RM708024 vs RM702048
  • Customer Reviews
    4.95 out of 5.00 stars from 169 customer reviews from all over the world
    Camila Martins Sr.
    Brazil
    5 stars
    2026-09-18 07:32
    All very fast. Excellent goods
    Lea Weber
    Germany
    5 stars
    2026-09-18 06:16
    100% Quality. verry good product.
    Mia Bauer
    Germany
    5 stars
    2026-09-18 06:16
    Works as descriped. Fast Delivery and very good packaging
    Thanks
    斉藤 真理
    Japan
    5 stars
    2026-09-18 05:36
    Good quality!! Pleased with the fast delivery!!
    Alice Fernanda Silva
    Brazil
    5 stars
    2026-09-18 03:57
    Excellent Product recommend
    渡辺 大輔
    Japan
    5 stars
    2026-09-18 03:49
    Delivery is very fast and item packaging is ok. Item is undamaged and as described. Not tested yet.