☰
RM508LB2
RM508LB2
Active
Description:  RELAY GEN PURPOSE DPST 16A 12V
Manufacturer:  TE Connectivity
Datasheet:   RM508LB2 Datasheet
History Price: Active
In Stock: 12340
RM508LB2 Specification
Specification
Part No
RM508LB2
Category
Power Relays, Over 2 Amps
Manufacturer
TE Connectivity
Series
RM5, SCHRACK
Packaging
Bulk
Status
Active
Environmental Compliance
Lead Free
Radiation Hardening
No
REACH SVHC
No SVHC
RoHS
Compliant
HS Code
-
Technical Parameter
Mounting Type
DIN Rail
Coil Voltage
12VDC
Contact Form
DPST-NO (2 Form A)
Contact Rating (Current)
16 A
Switching Voltage
400VAC - Max
Coil Current
139.5 mA
Coil Type
Non Latching
Features
Diode, Lighted Indicator
Termination Style
Quick Connect - 0.250" (6.3mm)
Seal Rating
-
Coil Insulation
Class B
Must Operate Voltage
-
Must Release Voltage
-
Operating Temperature
20 ms
Contact Material
5 ms
Relay Type
-40℃ ~ 50℃
Operate Time
Silver Cadmium Oxide (AgCdO)
RM508LB2 Related Parts
RM502012
RM502012
TE Connectivity
RELAY GEN PURPOSE DPST 16A 12V
RM502024
RM502024
TE Connectivity
RELAY GEN PURPOSE DPST 16A 24V
RM505024
RM505024
TE Connectivity
RELAY GEN PURPOSE DPST 16A 24V
RM505615
RM505615
TE Connectivity
RELAY GEN PURPOSE DPST 16A 115V
RM505730
RM505730
TE Connectivity
RELAY GEN PURPOSE DPST 16A 230V
RM507024
RM507024
TE Connectivity
RELAY GEN PURPOSE DPST 16A 24V
RM507048
RM507048
TE Connectivity
RELAY GEN PURPOSE DPST 16A 48V
RM535024
RM535024
TE Connectivity
RELAY GEN PURPOSE DPST 16A 24V
RM503024
RM503024
TE Connectivity
RELAY GEN PURPOSE DPST 16A 24V
RM507012
RM507012
TE Connectivity
RELAY GEN PURPOSE DPST 16A 12V
RM507110
RM507110
TE Connectivity
RELAY GEN PURPOSE DPST 16A 110V
RM50-3011-85-1024
RM50-3011-85-1024
Altech Corporation
RELAY GEN PURPOSE SPDT 5A 24V
RM508LB2 Compare Parts
  • RM508LB2 vs RM507048
  • RM508LB2 vs RM507024
  • RM508LB2 vs RM505730
  • RM508LB2 vs RM505615
  • RM508LB2 vs RM505024
  • RM508LB2 vs RM502024
  • RM508LB2 vs RM502012
  • RM508LB2 vs RM507110
  • RM508LB2 vs RM507012
  • RM508LB2 vs RM503024
  • RM508LB2 vs RM50-3011-85-1024
  • Customer Reviews
    4.95 out of 5.00 stars from 107 customer reviews from all over the world
    Renata Souza Neto
    Brazil
    5 stars
    2026-09-20 04:04
    Arrived super fast, I haven't installed yet
    Elena Jimena
    Spain
    5 stars
    2026-09-20 03:53
    Quality product, fast shipping. Everything ok
    Felix Bauer
    Germany
    5 stars
    2026-09-20 03:35
    All as described like Again
    Vanessa De Luca
    Italy
    4 stars
    2026-09-20 03:26
    The goods did not arrive but there was a refund
    Wagner
    Brazil
    5 stars
    2026-09-20 03:19
    Thank you so much
    Sofía Valentina Castro
    Spain
    5 stars
    2026-09-20 03:15
    Seller's service is very good. But these 5 V regulators are not of quality. Output current is low and stability is small.