☰
RM303024
RM303024
Active
Description:  RELAY GEN PURPOSE 3PDT 10A 24V
Manufacturer:  TE Connectivity
Datasheet:   RM303024 Datasheet
History Price: Active
In Stock: 9920
RM303024 Specification
Specification
Part No
RM303024
Category
Power Relays, Over 2 Amps
Manufacturer
TE Connectivity
Series
RM, SCHRACK
Packaging
Bulk
Status
Active
Environmental Compliance
Lead Free
Radiation Hardening
No
REACH SVHC
No SVHC
RoHS
Compliant
HS Code
-
Technical Parameter
Mounting Type
Chassis Mount
Coil Voltage
24VDC
Contact Form
3PDT (3 Form C)
Contact Rating (Current)
10:00:00
Switching Voltage
440VAC - Max
Coil Current
50 mA
Coil Type
Non Latching
Features
Mechanical Indicator
Termination Style
Quick Connect - 0.187" (4.7mm)
Seal Rating
-
Coil Insulation
-
Must Operate Voltage
18 VDC
Must Release Voltage
2.4 VDC
Operating Temperature
15 ms
Contact Material
10 ms
Relay Type
-45℃ ~ 60℃
Operate Time
Silver Cadmium Oxide (AgCdO)
RM303024 Related Parts
RM302012
RM302012
TE Connectivity
RELAY GEN PURPOSE 3PDT 10A 12V
RM302024
RM302024
TE Connectivity
RELAY GEN PURPOSE 3PDT 10A 24V
RM302060
RM302060
TE Connectivity
RELAY GEN PURPOSE 3PDT 10A 60V
RM302524
RM302524
TE Connectivity
RELAY GEN PURPOSE 3PDT 10A 24V
RM302615
RM302615
TE Connectivity
RELAY GEN PURPOSE 3PDT 10A 115V
RM302730CF
RM302730CF
TE Connectivity
RELAY GEN PURPOSE 3PDT 10A 230V
RM303012
RM303012
TE Connectivity
RELAY GEN PURPOSE 3PDT 10A 12V
RM307024
RM307024
TE Connectivity
RELAY GEN PURPOSE 3PDT 10A 24V
RM332012
RM332012
TE Connectivity
RELAY GEN PURPOSE 3PDT 10A 12V
RM332024
RM332024
TE Connectivity
RELAY GEN PURPOSE 3PDT 10A 24V
RM332524
RM332524
TE Connectivity
RELAY GEN PURPOSE 3PDT 10A 24V
RM332730
RM332730
TE Connectivity
RELAY GEN PURPOSE 3PDT 10A 230V
RM303024 Compare Parts
  • RM303024 vs RM332730
  • RM303024 vs RM332524
  • RM303024 vs RM332024
  • RM303024 vs RM332012
  • RM303024 vs RM307024
  • RM303024 vs RM303012
  • RM303024 vs RM302730CF
  • RM303024 vs RM302615
  • RM303024 vs RM302524
  • RM303024 vs RM302060
  • RM303024 vs RM302024
  • RM303024 vs RM302012
  • RM303024 vs RM333024
  • RM303024 vs RM303615
  • Customer Reviews
    4.95 out of 5.00 stars from 165 customer reviews from all over the world
    Johanna Müller
    Germany
    5 stars
    2026-09-20 21:23
    Very good stuff, works fine. Satisfied
    Thiago Ribeiro Júnior
    Brazil
    5 stars
    2026-09-20 21:16
    I am very satisfied with the product.
    Rachel Wilson
    United States
    5 stars
    2026-09-20 19:31
    I love its
    Timothy Brown
    United States
    5 stars
    2026-09-20 19:24
    OK, but for Arduino you need to upload bootloader.
    Walter Romano
    Italy
    5 stars
    2026-09-20 17:53
    Perfect and arrived fast
    Clara Fernández
    Spain
    5 stars
    2026-09-20 17:26
    Like as described, fast dispatch.