☰
REL34021
REL34021
Active
Description:  Automotive Relays REL34021
Manufacturer:  TE Connectivity
Datasheet:   REL34021 Datasheet
History Price: $1.95
In Stock: 36930
REL34021 Specification
Specification
Part No
REL34021
Category
Automotive Relays
Manufacturer
TE Connectivity
Series
*
Packaging
Tube
Status
Active
Environmental Compliance
Lead Free
Radiation Hardening
No
REACH SVHC
No SVHC
RoHS
Compliant
HS Code
-
Technical Parameter
Coil Type
-
Coil Voltage
-
Contact Form
-
Contact Rating (Current)
-
Switching Voltage
-
Must Operate Voltage
-
Must Release Voltage
-
Features
-
Mounting Type
-
Termination Style
-
Operating Temperature
-
Coil Current
-
Operate Time
-
Release Time
-
Customer Reviews
4.95 out of 5.00 stars from 147 customer reviews from all over the world
Wagner
Brazil
5 stars
2026-09-20 03:19
Thank you so much
Sofía Valentina Castro
Spain
5 stars
2026-09-20 03:15
Seller's service is very good. But these 5 V regulators are not of quality. Output current is low and stability is small.
Ugo Fontana
Italy
5 stars
2026-09-20 03:10
All ok. Perfect
Fernando Javier
Spain
5 stars
2026-09-20 02:52
All well I recommend seller
Léo Dufour
France
5 stars
2026-09-20 02:17
Received on time
Simón
Spain
5 stars
2026-09-20 01:55
Everything is correct. Very fast!!!!! Excellent!!!! To *****