☰
REL34005
REL34005
Active
Description:  RELAY GEN PURPOSE SPST 6A 5V
Manufacturer:  TE Connectivity
Datasheet:   REL34005 Datasheet
History Price: Active
In Stock: 14845
REL34005 Specification
Specification
Part No
REL34005
Category
Power Relays, Over 2 Amps
Manufacturer
TE Connectivity
Series
REL, SCHRACK
Packaging
Bulk
Status
Active
Environmental Compliance
Lead Free
Radiation Hardening
No
REACH SVHC
No SVHC
RoHS
Compliant
HS Code
-
Technical Parameter
Mounting Type
Through Hole
Coil Voltage
5VDC
Contact Form
SPST-NO (1 Form A)
Contact Rating (Current)
6:00:00
Switching Voltage
400VAC - Max
Coil Current
14 mA
Coil Type
Non Latching
Features
-
Termination Style
PC Pin
Seal Rating
Sealed - Flux Protection
Coil Insulation
-
Must Operate Voltage
3.75 VDC
Must Release Voltage
0.5 VDC
Operating Temperature
10 ms
Contact Material
5 ms
Relay Type
-40℃ ~ 85℃
Operate Time
Silver Nickel (AgNi)
Customer Reviews
4.95 out of 5.00 stars from 94 customer reviews from all over the world
Puck van den Berg
Netherlands
5 stars
2026-09-18 16:09
genuine in reel. trusted seller.
Patricia Williams
United Kingdom
5 stars
2026-09-18 16:01
Everything is fine. Recommend
Angela Davis
United States
5 stars
2026-09-18 15:47
Very fast delivery times!
Andrés López
Spain
5 stars
2026-09-18 10:23
Well packaged received component. In tests. Thank you
Felipe Nascimento Filho
Brazil
5 stars
2026-09-18 09:43
100% I recommend
Bruno César Nascimento
Brazil
5 stars
2026-09-18 09:42
Delivered on time Congratulations!!!!!