☰
PRMAC-26YS
PRMAC-26YS
Active
Description:  RELAY GEN PURPOSE DPDT 1A 26.5V
Manufacturer:  TE Connectivity
Datasheet:   PRMAC-26YS Datasheet
History Price: $90.331
In Stock: 48160
PRMAC-26YS Specification
Specification
Part No
PRMAC-26YS
Category
Signal Relays, Up to 2 Amps
Manufacturer
TE Connectivity
Series
PRMAC
Packaging
Bulk
Status
Active
Environmental Compliance
Lead Free
Radiation Hardening
No
REACH SVHC
No SVHC
RoHS
Compliant
HS Code
-
Technical Parameter
Mounting Type
Through Hole
Coil Voltage
26.5VDC
Contact Form
DPDT (2 Form C)
Contact Rating (Current)
1:00:00
Switching Voltage
115VAC, 28VDC - Max
Coil Current
17 mA
Coil Type
Non Latching
Features
-
Termination Style
PC Pin
Seal Rating
Sealed - Hermetically
Coil Insulation
-
Must Operate Voltage
14.2 VDC
Must Release Voltage
1.37 VDC
Operate Time
2 ms
Release Time
1.5 ms
Operating Temperature
-65℃ ~ 125℃
Contact Material
Silver Palladium (AgPd), Gold (Au)
PRMAC-26YS Related Parts
PRMAC-12X
PRMAC-12X
TE Connectivity
RELAY GEN PURPOSE DPDT 1A 12V
PRMAC-26X
PRMAC-26X
TE Connectivity
RELAY GEN PURPOSE DPDT 1A 26.5V
PRMAC-18Y
PRMAC-18Y
TE Connectivity
RELAY GEN PURPOSE DPDT 1A 18V
PRMAC-26XS
PRMAC-26XS
TE Connectivity
RELAY GEN PURPOSE DPDT 1A 26.5V
PRMAC-26Y
PRMAC-26Y
TE Connectivity
RELAY GEN PURPOSE DPDT 1A 26.5V
PRMACD-5YW
PRMACD-5YW
TE Connectivity
RELAY GENERAL PURPOSE DPDT 1A 5V
PRMAP-26X
PRMAP-26X
TE Connectivity
RELAY GEN PURPOSE DPDT 1A 26.5V
PRMAP-5X
PRMAP-5X
TE Connectivity
RELAY GENERAL PURPOSE DPDT 1A 5V
PRMAPD-26X
PRMAPD-26X
TE Connectivity
RELAY GEN PURPOSE DPDT 1A 26.5V
PRMAPD-5X
PRMAPD-5X
TE Connectivity
RELAY GENERAL PURPOSE DPDT 1A 5V
PRMGACDD-26XW
PRMGACDD-26XW
TE Connectivity
RELAY GEN PURPOSE DPDT 1A 26.5V
PRMGAP-26Y
PRMGAP-26Y
TE Connectivity
RELAY GEN PURPOSE DPDT 1A 26.5V
PRMAC-26YS Compare Parts
  • PRMAC-26YS vs PRMAC-12X
  • PRMAC-26YS vs PRMSCT-12Y
  • PRMAC-26YS vs PRMSCDG-26X
  • PRMAC-26YS vs PRMSCD-26X
  • PRMAC-26YS vs PRMSC-26X
  • PRMAC-26YS vs PRMSC-12X
  • PRMAC-26YS vs PRMGSTE-5YW
  • PRMAC-26YS vs PRMGST-5XW
  • PRMAC-26YS vs PRMGSPD-26XW
  • PRMAC-26YS vs PRMGSCD-6YW
  • PRMAC-26YS vs PRMGSCD-5XW
  • PRMAC-26YS vs PRMGSC-5XW
  • PRMAC-26YS vs PRMGSC-18XW
  • PRMAC-26YS vs PRMGSC-12XW
  • PRMAC-26YS vs PRMGAT-26XW
  • PRMAC-26YS vs PRMGAP-26YW
  • PRMAC-26YS vs PRMGAP-26Y
  • PRMAC-26YS vs PRMGACDD-26XW
  • PRMAC-26YS vs PRMAPD-5X
  • PRMAC-26YS vs PRMAPD-26X
  • PRMAC-26YS vs PRMAP-5X
  • PRMAC-26YS vs PRMAP-26X
  • PRMAC-26YS vs PRMACD-5YW
  • PRMAC-26YS vs PRMAC-26Y
  • PRMAC-26YS vs PRMAC-26XS
  • PRMAC-26YS vs PRMAC-18Y
  • Customer Reviews
    4.95 out of 5.00 stars from 93 customer reviews from all over the world
    Bruno César Nascimento
    Brazil
    5 stars
    2026-09-18 09:42
    Delivered on time Congratulations!!!!!
    Lars de Ruiter
    Netherlands
    5 stars
    2026-09-18 07:56
    Received in good order. Thank you.
    Fábio Henrique
    Brazil
    5 stars
    2026-09-18 07:56
    Excellent Product, delivered super fast and quality, great seller!
    Camila Martins Sr.
    Brazil
    5 stars
    2026-09-18 07:32
    All very fast. Excellent goods
    Lea Weber
    Germany
    5 stars
    2026-09-18 06:16
    100% Quality. verry good product.
    Mia Bauer
    Germany
    5 stars
    2026-09-18 06:16
    Works as descriped. Fast Delivery and very good packaging
    Thanks