PRD-11AN0-120
PRD-11AN0-120
Obsolete
Description:  RELAY GEN PURPOSE DPDT 25A 120V
Manufacturer:  TE Connectivity
History Price: Obsolete
In Stock: 10000
PRD-11AN0-120 Specification
Specification
Part No
PRD-11AN0-120
Category
Power Relays, Over 2 Amps
Manufacturer
TE Connectivity
Series
PRD
Packaging
Bulk
Status
Obsolete
Environmental Compliance
Lead Free
Radiation Hardening
No
REACH SVHC
No SVHC
RoHS
Compliant
HS Code
-
Technical Parameter
Mounting Type
Chassis Mount
Coil Voltage
120VAC
Contact Form
DPDT (2 Form C)
Contact Rating (Current)
25 A
Switching Voltage
250VAC - Nom
Coil Current
85 mA
Coil Type
Non Latching
Features
-
Termination Style
Screw Terminal
Seal Rating
-
Coil Insulation
Class B
Must Operate Voltage
102 VAC
Must Release Voltage
12 VAC
Operating Temperature
40 ms
Contact Material
20 ms
Relay Type
-55℃ ~ 45℃
Operate Time
Silver Cadmium Oxide (AgCdO)
PRD-11AN0-120 Related Parts
PRD-11AG0-120
PRD-11AG0-120
TE Connectivity
RELAY GEN PURPOSE DPDT 30A 120V
PRD-11AG0-24
PRD-11AG0-24
TE Connectivity
RELAY GEN PURPOSE DPDT 30A 24V
PRD-11AG0-240
PRD-11AG0-240
TE Connectivity
RELAY GEN PURPOSE DPDT 30A 240V
PRD-11AG0-277
PRD-11AG0-277
TE Connectivity
RELAY GEN PURPOSE DPDT 30A 277V
PRD-11AG1-120
PRD-11AG1-120
TE Connectivity
RELAY GEN PURPOSE DPDT 30A 120V
PRD-11AH0-120
PRD-11AH0-120
TE Connectivity
RELAY GEN PURPOSE DPDT 20A 120V
PRD-11AH0-208
PRD-11AH0-208
TE Connectivity
RELAY GEN PURPOSE DPDT 20A 208V
PRD-11AH0-240
PRD-11AH0-240
TE Connectivity
RELAY GEN PURPOSE DPDT 20A 240V
PRD-11AJ0-120
PRD-11AJ0-120
TE Connectivity
RELAY GEN PURPOSE DPDT 20A 120V
PRD-11AJ0-24
PRD-11AJ0-24
TE Connectivity
RELAY GEN PURPOSE DPDT 20A 24V
PRD-11AK1-24
PRD-11AK1-24
TE Connectivity
RELAY GEN PURPOSE DPDT 24V
PRD-11AN0-240
PRD-11AN0-240
TE Connectivity
RELAY GEN PURPOSE DPDT 25A 240V
PRD-11AN0-120 Compare Parts
  • PRD-11AN0-120 vs PRDA-11AYA-120
  • PRD-11AN0-120 vs PRDA-11AGA-120
  • PRD-11AN0-120 vs PRD-7DY0-6
  • PRD-11AN0-120 vs PRD-7DY0-48
  • PRD-11AN0-120 vs PRD-7DY0-24
  • PRD-11AN0-120 vs PRD-7DY0-12
  • PRD-11AN0-120 vs PRD-7DY0-110
  • PRD-11AN0-120 vs PRD-7DH0-48
  • PRD-11AN0-120 vs PRD-7DH0-24
  • PRD-11AN0-120 vs PRD-7DH0-12
  • PRD-11AN0-120 vs PRD-7DH0-110
  • PRD-11AN0-120 vs PRD-7DG0-24
  • PRD-11AN0-120 vs PRD-7DG0-12
  • PRD-11AN0-120 vs PRD-7DG0-110
  • PRD-11AN0-120 vs PRD-7AY3-120
  • PRD-11AN0-120 vs PRD-7AY0-480
  • PRD-11AN0-120 vs PRD-7AY0-240
  • PRD-11AN0-120 vs PRD-7AY0-24
  • PRD-11AN0-120 vs PRD-7AY0-208
  • PRD-11AN0-120 vs PRD-7AY0-120
  • PRD-11AN0-120 vs PRD-7AH0-120
  • PRD-11AN0-120 vs PRD-7AG0-240
  • PRD-11AN0-120 vs PRD-7AG0-24
  • PRD-11AN0-120 vs PRD-7AG0-120
  • PRD-11AN0-120 vs PRD-5DY0-24
  • PRD-11AN0-120 vs PRD-5DY0-12
  • PRD-11AN0-120 vs PRD-5AY1-120
  • PRD-11AN0-120 vs PRD-5AY0-240
  • PRD-11AN0-120 vs PRD-5AY0-24
  • PRD-11AN0-120 vs PRD-5AY0-120
  • PRD-11AN0-120 vs PRD-3DY0-12
  • PRD-11AN0-120 vs PRD-3DY0-110
  • PRD-11AN0-120 vs PRD-3DJ0-24
  • PRD-11AN0-120 vs PRD-3DH0-24
  • PRD-11AN0-120 vs PRD-3AY0-240
  • PRD-11AN0-120 vs PRD-3AY0-24
  • PRD-11AN0-120 vs PRD-3AY0-120
  • PRD-11AN0-120 vs PRD-3AJ0-120
  • PRD-11AN0-120 vs PRD-3AG0-120
  • PRD-11AN0-120 vs PRD-1AY0-120
  • Customer Reviews
    4.95 out of 5.00 stars from 56 customer reviews from all over the world
    Margaux Delaunay
    France
    5 stars
    2026-03-30 22:02
    No particular comment: The hardest thing remains to do: unsolder the old component to put this one!
    Cássia
    Brazil
    5 stars
    2026-03-30 20:37
    Original product, tested Co. Debuger…
    Xuxa Almeida Silva
    Brazil
    5 stars
    2026-03-30 11:23
    Fast delivery, the product description
    Egidijus Petras
    Lithuania
    5 stars
    2026-03-30 08:37
    Got it on time. Thank you. Recommend
    Frank Long
    United States
    5 stars
    2026-03-30 03:47
    Items received and working fine. Super stable output.
    Javier
    Spain
    5 stars
    2026-03-29 20:37
    Just like the removed from a power supply plate.