☰
P40-E1014
P40-E1014
Obsolete
Description:  CONTACTORS
Manufacturer:  TE Connectivity
Datasheet:   P40-E1014 Datasheet
History Price: Obsolete
In Stock: 33000
P40-E1014 Specification
Specification
Part No
P40-E1014
Category
Contactors (Electromechanical)
Manufacturer
TE Connectivity
Series
P40
Packaging
Bulk
Status
Obsolete
Environmental Compliance
Lead Free
Radiation Hardening
No
REACH SVHC
No SVHC
RoHS
Compliant
HS Code
-
Technical Parameter
Mounting Type
-
Coil Voltage
-
Contact Form
-
Switching Voltage
-
Features
-
Termination Style
-
Operating Temperature
-
Must Operate Voltage
-
Must Release Voltage
-
Contact Rating (Current)
-
P40-E1014 Related Parts
P40C42A12C1-120
P40C42A12C1-120
TE Connectivity
RELAY CONTACTOR 3PST 40A 120V
P40P42A12P1-120
P40P42A12P1-120
TE Connectivity
RELAY CONTACTOR 3PST 40A 120V
P40P42A12P1-24
P40P42A12P1-24
TE Connectivity
RELAY CONTACTOR 3PST 40A 24V
P40P42A12P1-240
P40P42A12P1-240
TE Connectivity
RELAY CONTACTOR 3PST 40A 240V
P40P42D12P1-12
P40P42D12P1-12
TE Connectivity
RELAY CONTACTOR 3PST 40A 12V
P40P42D12P1-24
P40P42D12P1-24
TE Connectivity
RELAY CONTACTOR 3PST 40A 24V
P40P47D14P1-24
P40P47D14P1-24
TE Connectivity
RELAY CONTACTOR 4PST 40A 24V
P40P48D12P1-24
P40P48D12P1-24
TE Connectivity
RELAY CONTACTOR 4PST 40A 24V
P40C42A12C1-24
P40C42A12C1-24
TE Connectivity
CONTACTORS
P40C42A12D1-120
P40C42A12D1-120
TE Connectivity
RELAY CONTACTOR 3PST 40A 120V
P40C42D12C1-120
P40C42D12C1-120
TE Connectivity
RELAY CONTACTOR 3PST 40A 120V
P40C42D12C1-24
P40C42D12C1-24
TE Connectivity
RELAY CONTACTOR 3PST 40A 24V
P40-E1014 Compare Parts
  • P40-E1014 vs P40P47D14P1-24
  • P40-E1014 vs P40P42D12P1-24
  • P40-E1014 vs P40P42D12P1-12
  • P40-E1014 vs P40P42A12P1-240
  • P40-E1014 vs P40P42A12P1-24
  • P40-E1014 vs P40P42A12P1-120
  • P40-E1014 vs P40C42A12C1-120
  • P40-E1014 vs P40P48D12P1-12
  • P40-E1014 vs P40P47D13P1-24-01
  • P40-E1014 vs P40P47D13P1-24
  • P40-E1014 vs P40P47A13P1-240-01
  • P40-E1014 vs P40P47A13P1-240
  • P40-E1014 vs P40P45A12P1-120
  • P40-E1014 vs P40P44A13P1-240
  • P40-E1014 vs P40P42D13P1-24
  • P40-E1014 vs P40-E5004-2
  • P40-E1014 vs P40C48A12C1-120
  • P40-E1014 vs P40C43D12C1-120
  • P40-E1014 vs P40C43A12C1-120
  • P40-E1014 vs P40C42D12C1-24
  • P40-E1014 vs P40C42D12C1-120
  • P40-E1014 vs P40C42A12D1-120
  • P40-E1014 vs P40C42A12C1-24
  • Customer Reviews
    4.95 out of 5.00 stars from 91 customer reviews from all over the world
    Ulysses Rocha
    Brazil
    5 stars
    2026-09-17 23:58
    Perfect fast very well packed send correctly confirm the order seller and the store Note 10 congratulations again to buy for sure can buy without fear shop and seller serious
    David Wright
    United States
    5 stars
    2026-09-17 23:19
    Item received as described. Very little packaging, some timer legs came bent, but should not affect item performance after being bent back.
    Beata Włodarczyk
    Poland
    5 stars
    2026-09-17 23:11
    Fast delivery and according to the description. Recommend.
    Sarah Green
    United States
    5 stars
    2026-09-17 23:00
    Not yet tested but according to the photos
    Oscar Felipe
    Spain
    5 stars
    2026-09-17 19:07
    Very well and pretty fast shipping
    Élodie Lemoine
    France
    5 stars
    2026-09-17 19:06
    Packed perfectly and have arrived super fast, in a week.
    Many thanks!!