ODC5P
ODC5P
Active
Description:  Flat Pak output module, 5-60 VDC
Manufacturer:  Opto 22
Datasheet:   ODC5P Datasheet
History Price: $19.55
In Stock: 45800
ODC5P Specification
Specification
Part No
ODC5P
Category
-
Manufacturer
Opto 22
Series
*
Packaging
Retail Package
Status
Active
Environmental Compliance
Lead Free
Radiation Hardening
No
REACH SVHC
No SVHC
RoHS
Compliant
HS Code
-
Technical Parameter
ODC5P Related Parts
ODC15
ODC15
Sensata Crydom
DC OUTPUT MODULE 3A
ODC15A
ODC15A
Sensata Crydom
DC OUTPUT MODULE 1A
ODC-24
ODC-24
Sensata Crydom
DC OUTPUT MODULE 3A
ODC24A
ODC24A
Sensata Crydom
DC OUTPUT MODULE 1A
ODC-24A
ODC-24A
TE Connectivity
DC OUTPUT MODULE 1A
ODC24F
ODC24F
Sensata Crydom
DC OUTPUT MODULE 3A
ODC5
ODC5
Sensata Crydom
DC OUTPUT MODULE 3A
ODC-5
ODC-5
TE Connectivity
DC OUTPUT MODULE 3A
ODC5A
ODC5A
Sensata Crydom
DC OUTPUT MODULE 1A
ODC5F
ODC5F
Sensata Crydom
DC OUTPUT MODULE 3A
ODC5MC
ODC5MC
Sensata Crydom
DC OUTPUT MODULE 5A
ODC5ML
ODC5ML
Sensata Crydom
DC OUTPUT MODULE 1A
ODC5P Compare Parts
  • ODC5P vs ODCM-5
  • ODC5P vs ODCM-15
  • ODC5P vs ODC5Q.11
  • ODC5P vs ODC5Q
  • ODC5P vs ODC5ML
  • ODC5P vs ODC5MC
  • ODC5P vs ODC5F
  • ODC5P vs ODC5A
  • ODC5P vs ODC-5
  • ODC5P vs ODC5
  • ODC5P vs ODC24F
  • ODC5P vs ODC-24A
  • ODC5P vs ODC24A
  • ODC5P vs ODC-24
  • ODC5P vs ODC15A
  • ODC5P vs ODC15
  • ODC5P vs ODC5Q-11
  • ODC5P vs ODC5AQ
  • ODC5P vs ODC-5A
  • ODC5P vs ODC-24
  • ODC5P vs ODC-15A
  • ODC5P vs ODC-15
  • ODC5P vs ODC5
  • Customer Reviews
    4.95 out of 5.00 stars from 114 customer reviews from all over the world
    Alana
    Brazil
    5 stars
    2026-03-22 01:04
    The product arrived as the announcement. Great quality.
    Yago Silva
    Brazil
    5 stars
    2026-03-22 01:01
    Original Texas Instruments Recommend the seller product great quality.
    Louis Giraud
    France
    5 stars
    2026-03-21 22:54
    Impeccable good product. Good seller
    Jagoda Wysocka
    Poland
    5 stars
    2026-03-21 20:36
    Goods in accordance with the order, very fast delivery. I recommend the seller.
    Zachary Ross
    United States
    5 stars
    2026-03-21 19:25
    If the order arrives, it is also the right type.
    Daan van der Pol
    Netherlands
    5 stars
    2026-03-21 17:54
    All recieved in good condition, thank you!