ODC15
ODC15
Not For New Designs
Description:  DC OUTPUT MODULE 3A
Manufacturer:  Sensata Crydom
Datasheet:   ODC15 Datasheet
History Price: $57.85
In Stock: 36000
ODC15 Specification
Specification
Part No
ODC15
Category
-
Manufacturer
Sensata Crydom
Series
ODC
Packaging
Bulk
Status
Not For New Designs
Environmental Compliance
Lead Free
Radiation Hardening
No
REACH SVHC
No SVHC
RoHS
Compliant
HS Code
-
Technical Parameter
ODC15 PDF Datasheet
ODC15 Related Parts
ODC15A
ODC15A
Sensata Crydom
DC OUTPUT MODULE 1A
ODC-24
ODC-24
Sensata Crydom
DC OUTPUT MODULE 3A
ODC24A
ODC24A
Sensata Crydom
DC OUTPUT MODULE 1A
ODC-24A
ODC-24A
TE Connectivity
DC OUTPUT MODULE 1A
ODC24F
ODC24F
Sensata Crydom
DC OUTPUT MODULE 3A
ODC5
ODC5
Sensata Crydom
DC OUTPUT MODULE 3A
ODC-5
ODC-5
TE Connectivity
DC OUTPUT MODULE 3A
ODC5A
ODC5A
Sensata Crydom
DC OUTPUT MODULE 1A
ODC5F
ODC5F
Sensata Crydom
DC OUTPUT MODULE 3A
ODC5MC
ODC5MC
Sensata Crydom
DC OUTPUT MODULE 5A
ODC5ML
ODC5ML
Sensata Crydom
DC OUTPUT MODULE 1A
ODC5Q
ODC5Q
Sensata Crydom
DC OUTPUT MODULE 3A
ODC15 Compare Parts
  • ODC15 vs ODCM-5
  • ODC15 vs ODCM-15
  • ODC15 vs ODC5Q.11
  • ODC15 vs ODC5Q
  • ODC15 vs ODC5ML
  • ODC15 vs ODC5MC
  • ODC15 vs ODC5F
  • ODC15 vs ODC5A
  • ODC15 vs ODC-5
  • ODC15 vs ODC5
  • ODC15 vs ODC24F
  • ODC15 vs ODC-24A
  • ODC15 vs ODC24A
  • ODC15 vs ODC-24
  • ODC15 vs ODC15A
  • ODC15 vs ODC5Q-11
  • ODC15 vs ODC5AQ
  • ODC15 vs ODC-5A
  • ODC15 vs ODC-24
  • ODC15 vs ODC-15A
  • ODC15 vs ODC-15
  • ODC15 vs ODC5P
  • ODC15 vs ODC5
  • Customer Reviews
    4.95 out of 5.00 stars from 116 customer reviews from all over the world
    Alana
    Brazil
    5 stars
    2026-03-22 01:04
    The product arrived as the announcement. Great quality.
    Yago Silva
    Brazil
    5 stars
    2026-03-22 01:01
    Original Texas Instruments Recommend the seller product great quality.
    Louis Giraud
    France
    5 stars
    2026-03-21 22:54
    Impeccable good product. Good seller
    Jagoda Wysocka
    Poland
    5 stars
    2026-03-21 20:36
    Goods in accordance with the order, very fast delivery. I recommend the seller.
    Zachary Ross
    United States
    5 stars
    2026-03-21 19:25
    If the order arrives, it is also the right type.
    Daan van der Pol
    Netherlands
    5 stars
    2026-03-21 17:54
    All recieved in good condition, thank you!