☰
MT326012
MT326012
Obsolete
Description:  RELAY GEN PURPOSE 3PDT 10A 12V
Manufacturer:  TE Connectivity
Datasheet:   MT326012 Datasheet
History Price: $14.82
In Stock: 46530
MT326012 Specification
Specification
Part No
MT326012
Category
Power Relays, Over 2 Amps
Manufacturer
TE Connectivity
Series
MT, SCHRACK
Packaging
Bulk,Tray
Status
Obsolete
Environmental Compliance
Lead Free
Radiation Hardening
No
REACH SVHC
No SVHC
RoHS
Compliant
HS Code
-
Technical Parameter
Mounting Type
Socketable
Coil Voltage
12VAC
Contact Form
3PDT (3 Form C)
Contact Rating (Current)
10:00:00
Switching Voltage
400VAC - Max
Coil Current
Non Latching
Coil Type
Test Button
Features
Plug In, 11 Pin (Octal)
Termination Style
-
Seal Rating
-
Coil Insulation
9.6 VAC
Must Operate Voltage
4.8 VAC
Must Release Voltage
15 ms
Operating Temperature
10 ms
Contact Material
-40℃ ~ 50℃
Relay Type
Silver Nickel (AgNi)
Operate Time
General Purpose
MT326012 Related Parts
MT321012
MT321012
TE Connectivity
RELAY GEN PURPOSE 3PDT 10A 12V
MT321024
MT321024
TE Connectivity
RELAY GEN PURPOSE 3PDT 10A 24V
MT321048
MT321048
TE Connectivity
RELAY GEN PURPOSE 3PDT 10A 48V
MT3210C4
MT3210C4
TE Connectivity
RELAY GEN PURPOSE 3PDT 10A 24V
MT321110
MT321110
TE Connectivity
RELAY GEN PURPOSE 3PDT 10A 110V
MT321125
MT321125
TE Connectivity
RELAY GEN PURPOSE 3PDT 10A 125V
MT321220
MT321220
TE Connectivity
RELAY GEN PURPOSE 3PDT 10A 220V
MT323012
MT323012
TE Connectivity
RELAY GEN PURPOSE 3PDT 10A 12V
MT323024
MT323024
TE Connectivity
RELAY GEN PURPOSE 3PDT 10A 24V
MT323048
MT323048
TE Connectivity
RELAY GEN PURPOSE 3PDT 10A 48V
MT3230C4
MT3230C4
TE Connectivity
RELAY GEN PURPOSE 3PDT 10A 24V
MT323110
MT323110
TE Connectivity
RELAY GEN PURPOSE 3PDT 10A 110V
MT326012 Compare Parts
  • MT326012 vs MT336115
  • MT326012 vs MT333024
  • MT326012 vs MT331220
  • MT326012 vs MT331110
  • MT326012 vs MT331024
  • MT326012 vs MT328230
  • MT326012 vs MT328115
  • MT326012 vs MT328060
  • MT326012 vs MT328048
  • MT326012 vs MT328024
  • MT326012 vs MT326230
  • MT326012 vs MT326115
  • MT326012 vs MT326048
  • MT326012 vs MT326024
  • MT326012 vs MT326006
  • MT326012 vs MT323220
  • MT326012 vs MT323110
  • MT326012 vs MT3230C4
  • MT326012 vs MT323048
  • MT326012 vs MT323024
  • MT326012 vs MT323012
  • MT326012 vs MT321220
  • MT326012 vs MT321125
  • MT326012 vs MT321110
  • MT326012 vs MT3210C4
  • MT326012 vs MT321048
  • MT326012 vs MT321024
  • MT326012 vs MT321012
  • MT326012 vs MT336230
  • MT326012 vs MT333220
  • MT326012 vs MT3331B0
  • MT326012 vs MT333110
  • MT326012 vs MT3330C4
  • MT326012 vs MT326060
  • MT326012 vs MT3211B0
  • Customer Reviews
    4.95 out of 5.00 stars from 113 customer reviews from all over the world
    Ulysses Rocha
    Brazil
    5 stars
    2026-09-17 23:58
    Perfect fast very well packed send correctly confirm the order seller and the store Note 10 congratulations again to buy for sure can buy without fear shop and seller serious
    David Wright
    United States
    5 stars
    2026-09-17 23:19
    Item received as described. Very little packaging, some timer legs came bent, but should not affect item performance after being bent back.
    Beata Włodarczyk
    Poland
    5 stars
    2026-09-17 23:11
    Fast delivery and according to the description. Recommend.
    Sarah Green
    United States
    5 stars
    2026-09-17 23:00
    Not yet tested but according to the photos
    Oscar Felipe
    Spain
    5 stars
    2026-09-17 19:07
    Very well and pretty fast shipping
    Élodie Lemoine
    France
    5 stars
    2026-09-17 19:06
    Packed perfectly and have arrived super fast, in a week.
    Many thanks!!