☰
MT221024
MT221024
Obsolete
Description:  RELAY GEN PURPOSE DPDT 10A 24V
Manufacturer:  TE Connectivity
Datasheet:   MT221024 Datasheet
History Price: Obsolete
In Stock: 28960
MT221024 Specification
Specification
Part No
MT221024
Category
Power Relays, Over 2 Amps
Manufacturer
TE Connectivity
Series
MT, SCHRACK
Packaging
Tray
Status
Obsolete
Environmental Compliance
Lead Free
Radiation Hardening
No
REACH SVHC
No SVHC
RoHS
Compliant
HS Code
-
Technical Parameter
Mounting Type
Socketable
Coil Voltage
24VDC
Contact Form
DPDT (2 Form C)
Contact Rating (Current)
10:00:00
Switching Voltage
400VAC - Max
Coil Current
50 mA
Coil Type
Non Latching
Features
Test Button
Termination Style
Plug In, 8 Pin (Octal)
Seal Rating
-
Coil Insulation
-
Must Operate Voltage
18 VDC
Must Release Voltage
2.4 VDC
Operating Temperature
15 ms
Contact Material
10 ms
Relay Type
-40℃ ~ 60℃
Operate Time
Silver Nickel (AgNi)
MT221024 Related Parts
MT221006
MT221006
TE Connectivity
RELAY GEN PURPOSE DPDT 10A 6V
MT221012
MT221012
TE Connectivity
RELAY GEN PURPOSE DPDT 10A 12V
MT221048
MT221048
TE Connectivity
RELAY GEN PURPOSE DPDT 10A 48V
MT221060
MT221060
TE Connectivity
RELAY GEN PURPOSE DPDT 10A 60V
MT221110
MT221110
TE Connectivity
RELAY GEN PURPOSE DPDT 10A 110V
MT221220
MT221220
TE Connectivity
RELAY GEN PURPOSE DPDT 10A 220V
MT223012
MT223012
TE Connectivity
RELAY GEN PURPOSE DPDT 10A 12V
MT223024
MT223024
TE Connectivity
RELAY GEN PURPOSE DPDT 10A 24V
MT223048
MT223048
TE Connectivity
RELAY GEN PURPOSE DPDT 10A 48V
MT226006
MT226006
TE Connectivity
RELAY GEN PURPOSE DPDT 10A 6V
MT226012
MT226012
TE Connectivity
RELAY GEN PURPOSE DPDT 10A 12V
MT226024
MT226024
TE Connectivity
RELAY GEN PURPOSE DPDT 10A 24V
MT221024 Compare Parts
  • MT221024 vs MT236115
  • MT221024 vs MT231024
  • MT221024 vs MT228230
  • MT221024 vs MT228115
  • MT221024 vs MT228024
  • MT221024 vs MT226230
  • MT221024 vs MT226115
  • MT221024 vs MT226048
  • MT221024 vs MT226024
  • MT221024 vs MT226012
  • MT221024 vs MT226006
  • MT221024 vs MT223048
  • MT221024 vs MT223024
  • MT221024 vs MT223012
  • MT221024 vs MT221220
  • MT221024 vs MT221110
  • MT221024 vs MT221060
  • MT221024 vs MT221048
  • MT221024 vs MT221012
  • MT221024 vs MT221006
  • Customer Reviews
    4.95 out of 5.00 stars from 128 customer reviews from all over the world
    Roos van der Heijden
    Netherlands
    5 stars
    2026-09-19 00:23
    Product as described
    Niklas Schneider
    Germany
    5 stars
    2026-09-18 23:47
    Fast shipping to Germany. Safe packaged.
    Price performance of agency are top
    Cláudia Maria Ferreira
    Brazil
    5 stars
    2026-09-18 23:26
    Excellent Product, delivered super fast and quality, great seller!
    Laura Boucher
    France
    5 stars
    2026-09-18 23:09
    Not tested, looks good. Much too much useless plastic packaging.
    Antoine Picard
    France
    5 stars
    2026-09-18 21:39
    Perfect as usual :)
    Heloísa Costa
    Brazil
    5 stars
    2026-09-18 20:54
    Very good seller very good product I recommend I am very satisfied thank you very much