☰
MAC-5W
MAC-5W
Active
Description:  RELAY GENERAL PURPOSE DPDT 1A 5V
Manufacturer:  TE Connectivity
Datasheet:   MAC-5W Datasheet
History Price: $56.17209
In Stock: 19275
MAC-5W Specification
Specification
Part No
MAC-5W
Category
Signal Relays, Up to 2 Amps
Manufacturer
TE Connectivity
Series
MAC
Packaging
Bulk
Status
Active
Environmental Compliance
Lead Free
Radiation Hardening
No
REACH SVHC
No SVHC
RoHS
Compliant
HS Code
-
Technical Parameter
Mounting Type
Through Hole
Coil Voltage
5VDC
Contact Form
DPDT (2 Form C)
Contact Rating (Current)
1:00:00
Switching Voltage
28VDC - Max
Coil Current
100 mA
Coil Type
Non Latching
Features
-
Termination Style
PC Pin
Seal Rating
Sealed - Hermetically
Coil Insulation
-
Must Operate Voltage
2.7 VDC
Must Release Voltage
0.14 VDC
Operate Time
1.5 ms
Release Time
4 ms
Operating Temperature
-65℃ ~ 125℃
Contact Material
-
MAC-5W Compare Parts
  • MAC-5W vs MACD-8064W
  • MAC-5W vs MAC-9W
  • MAC-5W vs MAC-5S
  • Customer Reviews
    4.95 out of 5.00 stars from 176 customer reviews from all over the world
    Amelie Bauer
    Germany
    5 stars
    2026-09-21 00:15
    Fast Shipping, good item, thank you.
    Johanna Müller
    Germany
    5 stars
    2026-09-20 21:23
    Very good stuff, works fine. Satisfied
    Thiago Ribeiro Júnior
    Brazil
    5 stars
    2026-09-20 21:16
    I am very satisfied with the product.
    Rachel Wilson
    United States
    5 stars
    2026-09-20 19:31
    I love its
    Timothy Brown
    United States
    5 stars
    2026-09-20 19:24
    OK, but for Arduino you need to upload bootloader.
    Walter Romano
    Italy
    5 stars
    2026-09-20 17:53
    Perfect and arrived fast