☰
LEV100A5ANG
LEV100A5ANG
Active
Description:  RELAY CONTACTOR SPST 100A 24V
Manufacturer:  TE Connectivity
Datasheet:   LEV100A5ANG Datasheet
History Price: $131.3
In Stock: 29840
LEV100A5ANG Specification
Specification
Part No
LEV100A5ANG
Category
Contactors (Electromechanical)
Manufacturer
TE Connectivity
Series
LEV100, KILOVAC
Packaging
Bulk
Status
Active
Environmental Compliance
Lead Free
Radiation Hardening
No
REACH SVHC
No SVHC
RoHS
Compliant
HS Code
-
Technical Parameter
Mounting Type
Chassis Mount
Coil Voltage
24VDC
Contact Form
SPST-NO (DM) (1 Form X)
Switching Voltage
100 A
Features
900VDC - Max
Termination Style
Sealed - Hermetically
Operating Temperature
Stud
Must Operate Voltage
-40℃ ~ 85℃
Must Release Voltage
16 VDC
Contact Rating (Current)
2.4 VDC
LEV100A5ANG PDF Datasheet
LEV100A5ANG Related Parts
LEV100A4ANG
LEV100A4ANG
TE Connectivity
RELAY CONTACTOR SPST 100A 12V
LEV100A4ANH
LEV100A4ANH
TE Connectivity
RELAY CONTACTOR SPST 100A 12V
LEV100A6ANG
LEV100A6ANG
TE Connectivity
RELAY CONTACTOR SPST 100A 48V
LEV100A6ANH
LEV100A6ANH
TE Connectivity
RELAY CONTACTOR SPST 100A 48V
LEV100H5CNG
LEV100H5CNG
TE Connectivity
RELAY CONTACTOR SPST 100A 24V
LEV200A4ANA
LEV200A4ANA
TE Connectivity
RELAY CONTACTOR SPST 500A 12V
LEV200A4ANF
LEV200A4ANF
TE Connectivity
RELAY CONTACTOR SPST 500A 12V
LEV200A4NAA
LEV200A4NAA
TE Connectivity
RELAY CONTACTOR SPST 500A 12V
LEV200A4NAF
LEV200A4NAF
TE Connectivity
RELAY CONTACTOR SPST 500A 12V
LEV200A4NAF01
LEV200A4NAF01
TE Connectivity
RELAY CONTACTOR SPST 500A 12V
LEV200A5ANA
LEV200A5ANA
TE Connectivity
RELAY CONTACTOR SPST 500A 24V
LEV200A5NAA
LEV200A5NAA
TE Connectivity
RELAY CONTACTOR SPST 500A 24V
LEV100A5ANG Compare Parts
  • LEV100A5ANG vs LEV200H5ANF
  • LEV100A5ANG vs LEV200H5ANA
  • LEV100A5ANG vs LEV200H4ANA
  • LEV100A5ANG vs LEV200AOANA
  • LEV100A5ANG vs LEV200ALANA
  • LEV100A5ANG vs LEV200AKNAF
  • LEV100A5ANG vs LEV200AKANA
  • LEV100A5ANG vs LEV200ABNAA
  • LEV100A5ANG vs LEV200A5NAF
  • LEV100A5ANG vs LEV200A5NAA
  • LEV100A5ANG vs LEV200A5ANA
  • LEV100A5ANG vs LEV200A4NAF01
  • LEV100A5ANG vs LEV200A4NAF
  • LEV100A5ANG vs LEV200A4NAA
  • LEV100A5ANG vs LEV200A4ANF
  • LEV100A5ANG vs LEV200A4ANA
  • LEV100A5ANG vs LEV100H5CNG
  • LEV100A5ANG vs LEV100A6ANH
  • LEV100A5ANG vs LEV100A6ANG
  • LEV100A5ANG vs LEV100A4ANH
  • LEV100A5ANG vs LEV100A4ANG
  • LEV100A5ANG vs LEV200L5ANF
  • LEV100A5ANG vs LEV200H9ANA
  • LEV100A5ANG vs LEV200H6ANA
  • LEV100A5ANG vs LEV200A9ANA
  • LEV100A5ANG vs LEV100A7ANH
  • Customer Reviews
    4.95 out of 5.00 stars from 139 customer reviews from all over the world
    Samara Lima Ferreira
    Brazil
    5 stars
    2026-09-18 20:49
    Excellent Product, congratulations on fast delivery
    Kimberly Young
    United States
    5 stars
    2026-09-18 16:21
    order 01/06 arrive 01/14 good value for quality and the price. 5 stars seller and store
    Puck van den Berg
    Netherlands
    5 stars
    2026-09-18 16:09
    genuine in reel. trusted seller.
    Patricia Williams
    United Kingdom
    5 stars
    2026-09-18 16:01
    Everything is fine. Recommend
    Angela Davis
    United States
    5 stars
    2026-09-18 15:47
    Very fast delivery times!
    Andrés López
    Spain
    5 stars
    2026-09-18 10:23
    Well packaged received component. In tests. Thank you