KUP-11A15-24
KUP-11A15-24
Active
Description:  RELAY GEN PURPOSE DPDT 10A 24V
Manufacturer:  TE Connectivity
History Price: $22.85
In Stock: 42300
KUP-11A15-24 Specification
Specification
Part No
KUP-11A15-24
Category
Power Relays, Over 2 Amps
Manufacturer
TE Connectivity
Series
KUP
Packaging
Bulk
Status
Active
Environmental Compliance
Lead Free
Radiation Hardening
No
REACH SVHC
No SVHC
RoHS
Compliant
HS Code
-
Technical Parameter
Mounting Type
Socketable
Coil Voltage
24VAC
Contact Form
DPDT (2 Form C)
Contact Rating (Current)
10:00:00
Switching Voltage
240VAC - Max
Coil Current
84 mA
Coil Type
Non Latching
Features
-
Termination Style
Plug In, Quick Connect - 0.187" (4.7mm)
Seal Rating
-
Coil Insulation
Class B
Must Operate Voltage
20.4 VAC
Must Release Voltage
-
Operating Temperature
15 ms
Contact Material
10 ms
Relay Type
-45℃ ~ 55℃
Operate Time
Silver Cadmium Oxide (AgCdO)
KUP-11A15-24 PDF Datasheet
KUP-11A15-24 Related Parts
KUP-11A11-120
KUP-11A11-120
TE Connectivity
RELAY GEN PURPOSE DPDT 5A 120V
KUP-11A15-12
KUP-11A15-12
TE Connectivity
RELAY GEN PURPOSE DPDT 10A 12V
KUP-11A15-120
KUP-11A15-120
TE Connectivity
RELAY GEN PURPOSE DPDT 10A 120V
KUP-11A15-208
KUP-11A15-208
TE Connectivity
RELAY GEN PURPOSE DPDT 10A 208V
KUP-11A15-240
KUP-11A15-240
TE Connectivity
RELAY GEN PURPOSE DPDT 10A 240V
KUP-11A15-6
KUP-11A15-6
TE Connectivity
RELAY GEN PURPOSE DPDT 10A 6V
KUP-11A25-120
KUP-11A25-120
TE Connectivity
RELAY GEN PURPOSE DPDT 10A 120V
KUP-11A35-120
KUP-11A35-120
TE Connectivity
RELAY GEN PURPOSE DPDT 10A 120V
KUP-11A45-120
KUP-11A45-120
TE Connectivity
RELAY GEN PURPOSE DPDT 10A 120V
KUP-11A55-120
KUP-11A55-120
TE Connectivity
RELAY GEN PURPOSE DPDT 10A 120V
KUP-11A55-24
KUP-11A55-24
TE Connectivity
RELAY GEN PURPOSE DPDT 10A 24V
KUP-11A55-240
KUP-11A55-240
TE Connectivity
RELAY GEN PURPOSE DPDT 10A 240V
KUP-11A15-24 Compare Parts
  • KUP-11A15-24 vs KUP93-14D13-12
  • KUP-11A15-24 vs KUP93-14A51-120
  • KUP-11A15-24 vs KUP93-14A13-24
  • KUP-11A15-24 vs KUP93-14A13-120
  • KUP-11A15-24 vs KUP93-14A11-24
  • KUP-11A15-24 vs KUP93-14A11-120
  • KUP-11A15-24 vs KUP93-11D11-24
  • KUP-11A15-24 vs KUP-7A55-120
  • KUP-11A15-24 vs KUP-5D55-24
  • KUP-11A15-24 vs KUP-5D55-12
  • KUP-11A15-24 vs KUP-5D15-24
  • KUP-11A15-24 vs KUP-5D15-12
  • KUP-11A15-24 vs KUP-5A55-240
  • KUP-11A15-24 vs KUP-5A55-24
  • KUP-11A15-24 vs KUP-5A55-120
  • KUP-11A15-24 vs KUP-5A51-240
  • KUP-11A15-24 vs KUP-5A15-240
  • KUP-11A15-24 vs KUP-5A15-24
  • KUP-11A15-24 vs KUP-5A15-120
  • KUP-11A15-24 vs KUP-3D55-42
  • KUP-11A15-24 vs KUP-1D55-24
  • KUP-11A15-24 vs KUP-17D55-48
  • KUP-11A15-24 vs KUP-17D55-24
  • KUP-11A15-24 vs KUP-17D55-12
  • KUP-11A15-24 vs KUP-17D19-24
  • KUP-11A15-24 vs KUP-17A55-24
  • KUP-11A15-24 vs KUP-17A55-120
  • KUP-11A15-24 vs KUP-17A19-120
  • KUP-11A15-24 vs KUP-14DE5-24
  • KUP-11A15-24 vs KUP-14D55-48
  • KUP-11A15-24 vs KUP-14D55-36
  • KUP-11A15-24 vs KUP-14D55-24
  • KUP-11A15-24 vs KUP-14D55-12
  • KUP-11A15-24 vs KUP-14D55-110
  • KUP-11A15-24 vs KUP-14D45-48
  • KUP-11A15-24 vs KUP-14D45-24
  • KUP-11A15-24 vs KUP-14D45-125
  • KUP-11A15-24 vs KUP-14D45-12
  • KUP-11A15-24 vs KUP-14D45-110
  • KUP-11A15-24 vs KUP-14D35F-24
  • Customer Reviews
    4.95 out of 5.00 stars from 79 customer reviews from all over the world
    Diane Bennett
    United States
    5 stars
    2026-03-11 14:57
    Fast shipping. Packaged well. Receieved everything. Thanks!
    Arianna Fontana
    Italy
    5 stars
    2026-03-11 13:46
    great price, fast shipment and quality components
    Chloé Charpentier
    France
    5 stars
    2026-03-11 10:19
    Product conforms to the announcement sending neat and very fast thank you
    Simon Gagnon
    France
    5 stars
    2026-03-11 10:05
    Very well received fast delivery I recommend the seller
    Daniele Gallo
    Italy
    5 stars
    2026-03-11 09:13
    All ok, material arrived on schedule, seller recommended
    Renata Almeida
    Brazil
    5 stars
    2026-03-11 08:38
    Arrived well packed, works perfectly.