☰
KUE-4021
KUE-4021
Active
Description:  RELAY GEN PURPOSE 10A
Manufacturer:  TE Connectivity
Datasheet:   KUE-4021 Datasheet
History Price: Active
In Stock: 16655
KUE-4021 Specification
Specification
Part No
KUE-4021
Category
Power Relays, Over 2 Amps
Manufacturer
TE Connectivity
Series
KU
Packaging
Bulk
Status
Active
Environmental Compliance
Lead Free
Radiation Hardening
No
REACH SVHC
No SVHC
RoHS
Compliant
HS Code
-
Technical Parameter
Mounting Type
-
Coil Voltage
-
Contact Form
-
Contact Rating (Current)
10:00:00
Switching Voltage
150VDC - Max
Coil Current
-
Coil Type
Non Latching
Features
-
Termination Style
-
Seal Rating
-
Coil Insulation
-
Must Operate Voltage
-
Must Release Voltage
-
Operating Temperature
15 ms
Contact Material
10 ms
Relay Type
-
Operate Time
Silver Cadmium Oxide (AgCdO)
KUE-4021 PDF Datasheet
KUE-4021 Related Parts
KUEP-11A15-120
KUEP-11A15-120
TE Connectivity
RELAY GEN PURPOSE DPDT 10A 120V
KUEP-11A15-240
KUEP-11A15-240
TE Connectivity
RELAY GEN PURPOSE DPDT 10A 240V
KUEP-11A35-120
KUEP-11A35-120
TE Connectivity
RELAY GEN PURPOSE DPDT 10A 120V
KUEP-11D15-110
KUEP-11D15-110
TE Connectivity
RELAY GEN PURPOSE DPDT 10A 110V
KUEP-11D15-12
KUEP-11D15-12
TE Connectivity
RELAY GEN PURPOSE DPDT 10A 12V
KUEP-11D15-125
KUEP-11D15-125
TE Connectivity
RELAY GEN PURPOSE DPDT 10A 125V
KUEP-11D15-24
KUEP-11D15-24
TE Connectivity
RELAY GEN PURPOSE DPDT 10A 24V
KUEP-11D15-48
KUEP-11D15-48
TE Connectivity
RELAY GEN PURPOSE DPDT 10A 48V
KUEP-11D55-24
KUEP-11D55-24
TE Connectivity
RELAY GEN PURPOSE DPDT 10A 24V
KUEP-3A15-120
KUEP-3A15-120
TE Connectivity
RELAY GEN PURPOSE SPST 10A 120V
KUEP-3AA5-120
KUEP-3AA5-120
TE Connectivity
RELAY GEN PURPOSE SPST 10A 120V
KUEP-3D15-110
KUEP-3D15-110
TE Connectivity
RELAY GEN PURPOSE SPST 10A 110V
KUE-4021 Compare Parts
  • KUE-4021 vs KUEP-7D15-24
  • KUE-4021 vs KUEP-7D15-12
  • KUE-4021 vs KUEP-7D15-110
  • KUE-4021 vs KUEP-3D35-24
  • KUE-4021 vs KUEP-3D17-12
  • KUE-4021 vs KUEP-3D15-48
  • KUE-4021 vs KUEP-3D15-24
  • KUE-4021 vs KUEP-3D15-125
  • KUE-4021 vs KUEP-3D15-12
  • KUE-4021 vs KUEP-3D15-110
  • KUE-4021 vs KUEP-3AA5-120
  • KUE-4021 vs KUEP-3A15-120
  • KUE-4021 vs KUEP-11D55-24
  • KUE-4021 vs KUEP-11D15-48
  • KUE-4021 vs KUEP-11D15-24
  • KUE-4021 vs KUEP-11D15-125
  • KUE-4021 vs KUEP-11D15-12
  • KUE-4021 vs KUEP-11D15-110
  • KUE-4021 vs KUEP-11A35-120
  • KUE-4021 vs KUEP-11A15-240
  • KUE-4021 vs KUEP-11A15-120
  • KUE-4021 vs KUEP-7D55-24
  • KUE-4021 vs KUEP-7D17-24
  • KUE-4021 vs KUEP-7D15-125
  • KUE-4021 vs KUEP-3DT5-24
  • KUE-4021 vs KUEP-3D35-110
  • KUE-4021 vs KUEP-3D17-48
  • KUE-4021 vs KUEP-3D17-24
  • KUE-4021 vs KUEP-3A35-120
  • KUE-4021 vs KUEP-11D35-24
  • KUE-4021 vs KUEP-11D35-110
  • KUE-4021 vs KUEP-11D17-48
  • KUE-4021 vs KUEP-11AT5-120
  • KUE-4021 vs KUE-90005
  • KUE-4021 vs KUE-4013-1
  • Customer Reviews
    4.95 out of 5.00 stars from 188 customer reviews from all over the world
    Steven Allen
    United States
    5 stars
    2026-09-21 18:24
    Arrived a month earlier. Recommendable
    Alexander King
    United States
    5 stars
    2026-09-21 18:08
    Raoida delivery, all right.
    Jessica Young
    United States
    5 stars
    2026-09-21 13:38
    Order received quickly. A circuit among the 10 receipts has been tested and it works normally. I recommend this seller.
    Robert Harris
    United States
    5 stars
    2026-09-21 12:07
    tested 10 of 5000 so far and works perfectly
    Quentin Roussel
    France
    5 stars
    2026-09-21 11:36
    Perfectly matches the description
    Emily Thompson
    United States
    5 stars
    2026-09-21 10:45
    Very serious seller, fast in shipment, recommend it to everyone.