☰
K41B232
K41B232
Active
Description:  K41B232=RELAY, VACUUM, SPST-NC
Manufacturer:  TE Connectivity
Datasheet:   K41B232 Datasheet
History Price: $482.51
In Stock: 36725
K41B232 Specification
Specification
Part No
K41B232
Category
Power Relays, Over 2 Amps
Manufacturer
TE Connectivity
Series
K41, KILOVAC
Packaging
Bulk,Tray
Status
Active
Environmental Compliance
Lead Free
Radiation Hardening
No
REACH SVHC
No SVHC
RoHS
Compliant
HS Code
-
Technical Parameter
Mounting Type
Chassis Mount
Coil Voltage
12VDC
Contact Form
SPST-NC (1 Form B)
Contact Rating (Current)
30 A
Switching Voltage
5000VDC - Max
Coil Current
171.4 mA
Coil Type
Non Latching
Features
-
Termination Style
Wire Leads
Seal Rating
Sealed - Vacuum
Coil Insulation
-
Must Operate Voltage
8 VDC
Must Release Voltage
0.5 VDC
Operating Temperature
10 ms
Contact Material
10 ms
Relay Type
-55℃ ~ 125℃
Operate Time
-
K41B232 Related Parts
K41A234
K41A234
TE Connectivity
RELAY GEN PURPOSE SPST 30A 12V
K41C334
K41C334
TE Connectivity
RELAY GEN PURPOSE SPDT 30A 26.5V
K41R334
K41R334
TE Connectivity
RELAY GEN PURPOSE SPDT 25A 26.5V
K41A232
K41A232
TE Connectivity
K41A232=RELAY, VACUUM, SPST-NO
K41A332
K41A332
TE Connectivity
K41A332=RELAY, VACUUM, SPST-NO
K41A334
K41A334
TE Connectivity
K41A334=RELAY, VACUUM, SPST-NO
K41A534
K41A534
TE Connectivity
RELAY GEN PURPOSE SPST 115V
K41A732
K41A732
TE Connectivity
K41A732=RELAY, VACUUM, SPST-NO
K41A832
K41A832
TE Connectivity
K41A832=RELAY, VACCUM, SPST-NO
K41A834
K41A834
TE Connectivity
K41A834=RELAY, VACUUM, SPST-NO
K41A932
K41A932
TE Connectivity
K41A932=RELAY, VACCUM, SPST-NO
K41A934
K41A934
TE Connectivity
K41A934=RELAY, VACUUM, SPST-NO
K41B232 Compare Parts
  • K41B232 vs K41C334
  • K41B232 vs K41A234
  • K41B232 vs K41R332
  • K41B232 vs K41P334
  • K41B232 vs K41P332
  • K41B232 vs K41C934
  • K41B232 vs K41C932
  • K41B232 vs K41C834
  • K41B232 vs K41C832
  • K41B232 vs K41C734
  • K41B232 vs K41C534
  • K41B232 vs K41C532
  • K41B232 vs K41C332
  • K41B232 vs K41C234
  • K41B232 vs K41C232
  • K41B232 vs K41C-15
  • K41B232 vs K41B934
  • K41B232 vs K41B932
  • K41B232 vs K41B834
  • K41B232 vs K41B832
  • K41B232 vs K41B734
  • K41B232 vs K41B732
  • K41B232 vs K41B534
  • K41B232 vs K41B532
  • K41B232 vs K41B334
  • K41B232 vs K41B234
  • K41B232 vs K41A934
  • K41B232 vs K41A932
  • K41B232 vs K41A834
  • K41B232 vs K41A832
  • K41B232 vs K41A732
  • K41B232 vs K41A534
  • K41B232 vs K41A334
  • K41B232 vs K41A332
  • K41B232 vs K41A232
  • Customer Reviews
    4.95 out of 5.00 stars from 106 customer reviews from all over the world
    Léo Dufour
    France
    5 stars
    2026-09-20 02:17
    Received on time
    Simón
    Spain
    5 stars
    2026-09-20 01:55
    Everything is correct. Very fast!!!!! Excellent!!!! To *****
    Lorenzo Caputo
    Italy
    5 stars
    2026-09-19 09:31
    They look a little light in weight, I hope they hold the current of the original datasheet
    Émilienne Giraud
    France
    5 stars
    2026-09-19 04:35
    Great thank you
    Maxence Dupuy
    France
    5 stars
    2026-09-19 04:30
    Great thank you
    Justine Lefranc
    France
    5 stars
    2026-09-19 04:27
    Great thank you