☰
K400A4C1
K400A4C1
Active
Description:  K400A4C1=CONTACTOR 400 AMP 28 VD
Manufacturer:  TE Connectivity
Datasheet:   K400A4C1 Datasheet
History Price: Active
In Stock: 11780
K400A4C1 Specification
Specification
Part No
K400A4C1
Category
Contactors (Electromechanical)
Manufacturer
TE Connectivity
Series
-
Packaging
Bulk
Status
Active
Environmental Compliance
Lead Free
Radiation Hardening
No
REACH SVHC
No SVHC
RoHS
Compliant
HS Code
-
Technical Parameter
Mounting Type
-
Coil Voltage
-
Contact Form
-
Switching Voltage
-
Features
-
Termination Style
-
Operating Temperature
-
Must Operate Voltage
-
Must Release Voltage
-
Contact Rating (Current)
-
K400A4C1 Related Parts
K4001A3C
K4001A3C
TE Connectivity
RELAY CONTACTOR SPST 400A 28VDC
K4001B5C2
K4001B5C2
TE Connectivity
RELAY CONTACTOR SPST 400A 28VDC
K400A1F
K400A1F
TE Connectivity
RELAY CONTACTOR SPST 400A 28VDC
K400B1F
K400B1F
TE Connectivity
RELAY CONTACTOR SPST 400A 28VDC
K4001A3B01
K4001A3B01
TE Connectivity
K4001A3B01=CONTACTOR SPST 400 AM
K4001A3B02
K4001A3B02
TE Connectivity
K4001A3B02=CONTACTOR 400 AMP
K4001B8C3
K4001B8C3
TE Connectivity
K4001B8C3=CONTACTOR SPST NO DB 4
K400A4C
K400A4C
TE Connectivity
K400A4C=CONTACTOR SPST NO 400 AM
K400A5C
K400A5C
TE Connectivity
K400A5C=CONTACTOR SPST
K400B3C05
K400B3C05
TE Connectivity
K400B3C05=CONTACTOR SPST DB 400
K400B712C
K400B712C
TE Connectivity
K400B712C=CONT SPST NO 400 AMP
K400A4C1 Compare Parts
  • K400A4C1 vs K400A1F
  • K400A4C1 vs K4001B5C2
  • K400A4C1 vs K4001A3C
  • K400A4C1 vs K400B712C
  • K400A4C1 vs K400B3C05
  • K400A4C1 vs K400A5C
  • K400A4C1 vs K400A4C
  • K400A4C1 vs K4001B8C3
  • K400A4C1 vs K4001A3B02
  • K400A4C1 vs K4001A3B01
  • Customer Reviews
    4.95 out of 5.00 stars from 92 customer reviews from all over the world
    Walter Romano
    Italy
    5 stars
    2026-09-20 17:53
    Perfect and arrived fast
    Clara Fernández
    Spain
    5 stars
    2026-09-20 17:26
    Like as described, fast dispatch.
    Anaëlle Bernard
    France
    5 stars
    2026-09-20 14:14
    Super produit merci
    Paul Hoffmann
    Germany
    5 stars
    2026-09-20 09:20
    fast handling and shipping, good quality, I like this seller Thank you
    Ivo Almeida
    Brazil
    5 stars
    2026-09-20 09:08
    Very good
    Super fast delivery
    I recommend
    Finn Weber
    Germany
    5 stars
    2026-09-20 08:01
    The classic N chanel MOSFET.