☰
JMAC-5XP
JMAC-5XP
Active
Description:  RELAY GENERAL PURPOSE DPDT 1A 5V
Manufacturer:  TE Connectivity
Datasheet:   JMAC-5XP Datasheet
History Price: $77.4548
In Stock: 6880
JMAC-5XP Specification
Specification
Part No
JMAC-5XP
Category
Signal Relays, Up to 2 Amps
Manufacturer
TE Connectivity
Series
MAC
Packaging
Bulk
Status
Active
Environmental Compliance
Lead Free
Radiation Hardening
No
REACH SVHC
No SVHC
RoHS
Compliant
HS Code
-
Technical Parameter
Mounting Type
Through Hole
Coil Voltage
5VDC
Contact Form
DPDT (2 Form C)
Contact Rating (Current)
1:00:00
Switching Voltage
115VAC, 28VDC - Max
Coil Current
100 mA
Coil Type
Non Latching
Features
-
Termination Style
PC Pin
Seal Rating
Sealed - Hermetically
Coil Insulation
-
Must Operate Voltage
2.7 VDC
Must Release Voltage
0.22 VDC
Operate Time
2 ms
Release Time
1.5 ms
Operating Temperature
-65℃ ~ 125℃
Contact Material
Silver Palladium (AgPd), Gold (Au)
JMAC-5XP Related Parts
JMAC-26XL
JMAC-26XL
TE Connectivity
RELAY GEN PURPOSE DPDT 1A 26.5V
JMAC-26XM
JMAC-26XM
TE Connectivity
RELAY GEN PURPOSE DPDT 1A 26.5V
JMAC-26XMS
JMAC-26XMS
TE Connectivity
RELAY GEN PURPOSE DPDT 1A 26.5V
JMAC-26XP
JMAC-26XP
TE Connectivity
RELAY GEN PURPOSE DPDT 1A 26.5V
JMACD-12XM
JMACD-12XM
TE Connectivity
RELAY GEN PURPOSE DPDT 1A 12V
JMACD-12XP
JMACD-12XP
TE Connectivity
RELAY GEN PURPOSE DPDT 1A 12V
JMACD-26XM
JMACD-26XM
TE Connectivity
RELAY GEN PURPOSE DPDT 1A 26.5V
JMACD-26XP
JMACD-26XP
TE Connectivity
RELAY GEN PURPOSE DPDT 1A 26.5V
JMACD-5XP
JMACD-5XP
TE Connectivity
RELAY GENERAL PURPOSE DPDT 1A 5V
JMACDD-26XP
JMACDD-26XP
TE Connectivity
RELAY GEN PURPOSE DPDT 1A 26.5V
JMACDG-26XP
JMACDG-26XP
TE Connectivity
RELAY GEN PURPOSE DPDT 1A 26.5V
JMACT-26XM
JMACT-26XM
TE Connectivity
RELAY GEN PURPOSE DPDT 1A 26.5V
JMAC-5XP Compare Parts
  • JMAC-5XP vs JMAWD-26XM
  • JMAC-5XP vs JMAW-26XP
  • JMAC-5XP vs JMAW-26XL
  • JMAC-5XP vs JMAPD-26XM
  • JMAC-5XP vs JMAP-26XL
  • JMAC-5XP vs JMACT-26XP
  • JMAC-5XP vs JMACT-26XM
  • JMAC-5XP vs JMACDG-26XP
  • JMAC-5XP vs JMACDD-26XP
  • JMAC-5XP vs JMACD-5XP
  • JMAC-5XP vs JMACD-26XP
  • JMAC-5XP vs JMACD-26XM
  • JMAC-5XP vs JMACD-12XP
  • JMAC-5XP vs JMACD-12XM
  • JMAC-5XP vs JMAC-26XP
  • JMAC-5XP vs JMAC-26XMS
  • JMAC-5XP vs JMAC-26XM
  • JMAC-5XP vs JMAC-26XL
  • JMAC-5XP vs JMAWT-5XM
  • JMAC-5XP vs JMAWT-26XP
  • JMAC-5XP vs JMAWT-26XM
  • JMAC-5XP vs JMAWT-18XP
  • JMAC-5XP vs JMAWT-12XP
  • JMAC-5XP vs JMAWT-12XL
  • JMAC-5XP vs JMAWDG-18XP
  • JMAC-5XP vs JMAWDG-12XP
  • JMAC-5XP vs JMAWDD-26XP
  • JMAC-5XP vs JMAWDD-26XM
  • JMAC-5XP vs JMAWDD-26XL
  • JMAC-5XP vs JMAWDD-12XP
  • JMAC-5XP vs JMAWD-9XP
  • JMAC-5XP vs JMAWD-6XP
  • JMAC-5XP vs JMAWD-5XP
  • JMAC-5XP vs JMAWD-5XM
  • JMAC-5XP vs JMAWD-26XL
  • JMAC-5XP vs JMAWD-18XL
  • JMAC-5XP vs JMAWD-12XP
  • JMAC-5XP vs JMAWD-12XL
  • JMAC-5XP vs JMAW-6XM
  • JMAC-5XP vs JMAW-6XL
  • Customer Reviews
    4.95 out of 5.00 stars from 152 customer reviews from all over the world
    Elena Jimena
    Spain
    5 stars
    2026-09-20 03:53
    Quality product, fast shipping. Everything ok
    Felix Bauer
    Germany
    5 stars
    2026-09-20 03:35
    All as described like Again
    Vanessa De Luca
    Italy
    4 stars
    2026-09-20 03:26
    The goods did not arrive but there was a refund
    Wagner
    Brazil
    5 stars
    2026-09-20 03:19
    Thank you so much
    Sofía Valentina Castro
    Spain
    5 stars
    2026-09-20 03:15
    Seller's service is very good. But these 5 V regulators are not of quality. Output current is low and stability is small.
    Ugo Fontana
    Italy
    5 stars
    2026-09-20 03:10
    All ok. Perfect