☰
IMB06IGR
IMB06IGR
Active
Description:  RELAY TELECOM SPST 2A 12V
Manufacturer:  TE Connectivity
Datasheet:   IMB06IGR Datasheet
History Price: $7.56
In Stock: 41915
IMB06IGR Specification
Specification
Part No
IMB06IGR
Category
Signal Relays, Up to 2 Amps
Manufacturer
TE Connectivity
Series
IM, AXICOM
Packaging
Tape & Reel (TR),Cut Tape (CT)
Status
Active
Environmental Compliance
Lead Free
Radiation Hardening
No
REACH SVHC
No SVHC
RoHS
Compliant
HS Code
-
Technical Parameter
Mounting Type
Surface Mount
Coil Voltage
12VDC
Contact Form
SPST-NO (1 Form A)
Contact Rating (Current)
2:00:00
Switching Voltage
250VAC, 400VDC - Max
Coil Current
11.7 mA
Coil Type
Non Latching
Features
-
Termination Style
Gull Wing
Seal Rating
Sealed - Hermetically
Coil Insulation
-
Must Operate Voltage
9 VDC
Must Release Voltage
1.2 VDC
Operate Time
3 ms
Release Time
3 ms
Operating Temperature
-40℃ ~ 85℃
Contact Material
Silver Nickel (AgNi), Gold (Au)
IMB06IGR Compare Parts
  • IMB06IGR vs IMB03ITS
  • IMB06IGR vs IMB03IGR
  • IMB06IGR vs IMB02ITS
  • IMB06IGR vs IMB02IGR
  • Customer Reviews
    4.95 out of 5.00 stars from 112 customer reviews from all over the world
    Lúcia Regina
    Brazil
    5 stars
    2026-09-25 12:36
    Receive I haven't tested yet.
    Xuxa
    Brazil
    5 stars
    2026-09-25 08:32
    Very good component, tested and approved!
    Fábio Gomes Ferreira
    Brazil
    5 stars
    2026-09-25 06:52
    Everything right according to the description
    Martín Antonio
    Spain
    5 stars
    2026-09-24 16:15
    Everything is great!
    Olivier Delaunay
    France
    5 stars
    2026-09-24 15:22
    Conforme j’ai reçu des BTA16-600B
    Gustavo Alves Filho
    Brazil
    5 stars
    2026-09-24 14:51
    Delivered on time Congratulations!!!!