☰
IMB02IGR
IMB02IGR
Active
Description:  RELAY TELECOM SPST 2A 4.5V
Manufacturer:  TE Connectivity
Datasheet:   IMB02IGR Datasheet
History Price: $7.59
In Stock: 16160
IMB02IGR Specification
Specification
Part No
IMB02IGR
Category
Signal Relays, Up to 2 Amps
Manufacturer
TE Connectivity
Series
IM, AXICOM
Packaging
Tape & Reel (TR),Cut Tape (CT)
Status
Active
Environmental Compliance
Lead Free
Radiation Hardening
No
REACH SVHC
No SVHC
RoHS
Compliant
HS Code
-
Technical Parameter
Mounting Type
Surface Mount
Coil Voltage
4.5VDC
Contact Form
SPST-NO (1 Form A)
Contact Rating (Current)
2:00:00
Switching Voltage
Gull Wing
Coil Current
Sealed - Hermetically
Coil Type
3.38 VDC
Features
0.45 VDC
Termination Style
3 ms
Seal Rating
3 ms
Coil Insulation
-40℃ ~ 85℃
Must Operate Voltage
Silver Nickel (AgNi), Gold (Au)
Must Release Voltage
Telecom
Operate Time
250VAC, 400VDC - Max
Release Time
31 mA
Operating Temperature
Non Latching
Contact Material
-
IMB02IGR Compare Parts
  • IMB02IGR vs IMB06IGR
  • IMB02IGR vs IMB03ITS
  • IMB02IGR vs IMB03IGR
  • IMB02IGR vs IMB02ITS
  • Customer Reviews
    4.95 out of 5.00 stars from 168 customer reviews from all over the world
    Xuxa
    Brazil
    5 stars
    2026-09-25 08:32
    Very good component, tested and approved!
    Fábio Gomes Ferreira
    Brazil
    5 stars
    2026-09-25 06:52
    Everything right according to the description
    Martín Antonio
    Spain
    5 stars
    2026-09-24 16:15
    Everything is great!
    Olivier Delaunay
    France
    5 stars
    2026-09-24 15:22
    Conforme j’ai reçu des BTA16-600B
    Gustavo Alves Filho
    Brazil
    5 stars
    2026-09-24 14:51
    Delivered on time Congratulations!!!!
    Emily King
    United States
    5 stars
    2026-09-23 20:54
    The inscription is very clear, but gave to identify the component.