Categories
Manufacturers
Categories
Manufacturers
SEARCH
☰
Home
/
Relays
/
-
/ TE Connectivity IACM-5E
IACM-5E
Active
-
Description:
AC INPUT MODULE 24V
Manufacturer:
TE Connectivity
Datasheet:
IACM-5E Datasheet
History Price: $21.07265
In Stock: 4700
Specification
PDF Datasheet
Compare Parts
Client Reviews
Part Number
Manufacturer
Contact Person
Email Address
Inquiry Quantity
Country / Region
Submit RFQ
IACM-5E Specification
Specification
Part No
IACM-5E
Category
-
Manufacturer
TE Connectivity
Series
IACM
Packaging
Bulk
Status
Active
Environmental Compliance
Lead Free
Radiation Hardening
No
REACH SVHC
No SVHC
RoHS
Compliant
HS Code
-
Technical Parameter
IACM-5E Related Parts
IAC15
Sensata Crydom
AC INPUT MODULE 120V
IAC24
Sensata Crydom
AC INPUT MODULE 120V
IAC24A
Sensata Crydom
AC INPUT MODULE 240V
IAC5
Sensata Crydom
AC INPUT MODULE 120V
IAC-5
TE Connectivity
AC INPUT MODULE 120V
IAC5A
Sensata Crydom
AC INPUT MODULE 240V
IAC-5A
TE Connectivity
AC INPUT MODULE 240V
IAC5AQ
Sensata Crydom
AC INPUT MODULE 240V
IAC5Q
Sensata Crydom
AC INPUT MODULE 120V
IACM-5
TE Connectivity
AC INPUT MODULE 120V
IAC-15
TE Connectivity
AC INPUT MODULE 120V
IAC15A
Sensata Crydom
AC INPUT MODULE 240V
IACM-5E Compare Parts
IACM-5E vs IAC5Q
IACM-5E vs IAC5AQ
IACM-5E vs IAC-5A
IACM-5E vs IAC5A
IACM-5E vs IAC-5
IACM-5E vs IAC5
IACM-5E vs IAC24A
IACM-5E vs IAC24
IACM-5E vs IAC15
IACM-5E vs IACM-15
IACM-5E vs IAC-5E
IACM-5E vs IAC5E
IACM-5E vs IAC-24E
IACM-5E vs IAC-24
IACM-5E vs IAC15A
IACM-5E vs IAC-15
IACM-5E vs IAC5A
IACM-5E vs IAC24A
Customer Reviews
4.95 out of 5.00 stars from 103 customer reviews from all over the world
Gustavo Henrique Silva
Brazil
2026-03-24 11:43
Very, very well packed
Ulysses Santos Almeida
Brazil
2026-03-22 23:32
All very well. The purchase arrived quickly. Great supplier.
Christine Henderson
United States
2026-03-22 20:43
Rds(on) is according to datasheets
Darius Kęstutis
Lithuania
2026-03-22 18:19
everything working, very fast shipping
Susanne Bauer
Germany
2026-03-22 15:59
Everything was fine. I would buy aigen in this shop.
Nicolás Javier
Spain
2026-03-22 14:46
Installed on an APC Back UPS 950 UPS and works well.