Categories
Manufacturers
Categories
Manufacturers
SEARCH
☰
Home
/
Relays
/
-
/ TE Connectivity IAC-5E
IAC-5E
Active
-
Description:
AC INPUT MODULE 24V
Manufacturer:
TE Connectivity
Datasheet:
IAC-5E Datasheet
History Price: $21.0282
In Stock: 30300
Specification
PDF Datasheet
Compare Parts
Client Reviews
Part Number
Manufacturer
Contact Person
Email Address
Inquiry Quantity
Country / Region
Submit RFQ
IAC-5E Specification
Specification
Part No
IAC-5E
Category
-
Manufacturer
TE Connectivity
Series
IAC
Packaging
Bulk
Status
Active
Environmental Compliance
Lead Free
Radiation Hardening
No
REACH SVHC
No SVHC
RoHS
Compliant
HS Code
-
Technical Parameter
IAC-5E Related Parts
IAC15
Sensata Crydom
AC INPUT MODULE 120V
IAC24
Sensata Crydom
AC INPUT MODULE 120V
IAC24A
Sensata Crydom
AC INPUT MODULE 240V
IAC5
Sensata Crydom
AC INPUT MODULE 120V
IAC-5
TE Connectivity
AC INPUT MODULE 120V
IAC5A
Sensata Crydom
AC INPUT MODULE 240V
IAC-5A
TE Connectivity
AC INPUT MODULE 240V
IAC5AQ
Sensata Crydom
AC INPUT MODULE 240V
IAC5Q
Sensata Crydom
AC INPUT MODULE 120V
IACM-5
TE Connectivity
AC INPUT MODULE 120V
IAC-15
TE Connectivity
AC INPUT MODULE 120V
IAC15A
Sensata Crydom
AC INPUT MODULE 240V
IAC-5E Compare Parts
IAC-5E vs IAC5Q
IAC-5E vs IAC5AQ
IAC-5E vs IAC-5A
IAC-5E vs IAC5A
IAC-5E vs IAC-5
IAC-5E vs IAC5
IAC-5E vs IAC24A
IAC-5E vs IAC24
IAC-5E vs IAC15
IAC-5E vs IACM-5E
IAC-5E vs IACM-15
IAC-5E vs IAC5E
IAC-5E vs IAC-24E
IAC-5E vs IAC-24
IAC-5E vs IAC15A
IAC-5E vs IAC-15
IAC-5E vs IAC5A
IAC-5E vs IAC24A
Customer Reviews
4.95 out of 5.00 stars from 59 customer reviews from all over the world
Gustavo Henrique Silva
Brazil
2026-03-24 11:43
Very, very well packed
Ulysses Santos Almeida
Brazil
2026-03-22 23:32
All very well. The purchase arrived quickly. Great supplier.
Christine Henderson
United States
2026-03-22 20:43
Rds(on) is according to datasheets
Darius Kęstutis
Lithuania
2026-03-22 18:19
everything working, very fast shipping
Susanne Bauer
Germany
2026-03-22 15:59
Everything was fine. I would buy aigen in this shop.
Nicolás Javier
Spain
2026-03-22 14:46
Installed on an APC Back UPS 950 UPS and works well.