Categories
Manufacturers
Categories
Manufacturers
SEARCH
☰
Home
/
Relays
/
Power Relays, Over 2 Amps
/ TE Connectivity GPD
GPD
Active
Power Relays, Over 2 Amps
Description:
RELAY GEN PURPOSE SPDT 10A 125V
Manufacturer:
TE Connectivity
Datasheet:
GPD Datasheet
History Price: $312.68
In Stock: 27710
Specification
PDF Datasheet
Compare Parts
Client Reviews
Part Number
Manufacturer
Contact Person
Email Address
Inquiry Quantity
Country / Region
Submit RFQ
GPD Specification
Specification
Part No
GPD
Category
Power Relays, Over 2 Amps
Manufacturer
TE Connectivity
Series
GP, AGASTAT
Packaging
Bulk,Tray
Status
Active
Environmental Compliance
Lead Free
Radiation Hardening
No
REACH SVHC
No SVHC
RoHS
Compliant
HS Code
-
Technical Parameter
Mounting Type
Socketable
Coil Voltage
125VDC
Contact Form
SPDT (1 Form C)
Contact Rating (Current)
10:00:00
Switching Voltage
-
Coil Current
-
Coil Type
-
Features
Non Latching
Termination Style
-
Seal Rating
Plug In
Coil Insulation
-
Must Operate Voltage
-
Must Release Voltage
100 VDC
Operating Temperature
-
Contact Material
15 ms
Relay Type
-
Operate Time
0℃ ~ 60℃
GPD PDF Datasheet
GPD Datasheet
Click and Download: GPD Datasheet
Customer Reviews
4.95 out of 5.00 stars from 145 customer reviews from all over the world
Kiko Santos
Brazil
2026-09-23 15:23
It worked properly. okay
Natalie Hill
United States
2026-09-23 15:10
All OK. Operate. Recommend
Ulysses Rocha Silva
Brazil
2026-09-23 07:58
Very fast arrived and quality perks
Nicolás Esteban Herrera
Spain
2026-09-22 21:03
Mui good seller all as it is described. Thank you very much
Samuel Wright
United States
2026-09-22 17:25
Everything as described
Laura Dias Sra.
Brazil
2026-09-22 11:24
Arrived quantities not right