FCA-125-22
FCA-125-22
Active
Description:  RELAY GEN PURPOSE SPDT 25A 28V
Manufacturer:  TE Connectivity
Datasheet:   FCA-125-22 Datasheet
History Price: $234.84
In Stock: 900
FCA-125-22 Specification
Specification
Part No
FCA-125-22
Category
Power Relays, Over 2 Amps
Manufacturer
TE Connectivity
Series
FCA-125, CII
Packaging
Bulk
Status
Active
Environmental Compliance
Lead Free
Radiation Hardening
No
REACH SVHC
No SVHC
RoHS
Compliant
HS Code
-
Technical Parameter
Mounting Type
Chassis Mount
Coil Voltage
28VDC
Contact Form
SPDT (1 Form C)
Contact Rating (Current)
25 A
Switching Voltage
115VAC, 28VDC - Max
Coil Current
2875VA, 700W
Coil Type
87.5 mA
Features
Non Latching
Termination Style
Diode
Seal Rating
PC Pin
Coil Insulation
Sealed - Hermetically
Must Operate Voltage
-
Must Release Voltage
13.5 VDC
Operating Temperature
2.3 VDC
Contact Material
10 ms
Relay Type
10 ms
Operate Time
-70℃ ~ 125℃
FCA-125-22 PDF Datasheet
FCA-125-22 Related Parts
FCA-125-16
FCA-125-16
TE Connectivity
RELAY GEN PURPOSE SPDT 25A 28V
FCA-125-19
FCA-125-19
TE Connectivity
RELAY GEN PURPOSE SPDT 25A 28V
FCA-125-24
FCA-125-24
TE Connectivity
RELAY GEN PURPOSE SPDT 25A 28V
FCA-125-3
FCA-125-3
TE Connectivity
RELAY GEN PURPOSE SPDT 25A 28V
FCA-125-3703L
FCA-125-3703L
TE Connectivity
FCA-125-3703L=M83536/37-003L
FCA-125-AY4
FCA-125-AY4
TE Connectivity
FCA-125-AY4
FCA-125-BZ4
FCA-125-BZ4
TE Connectivity
RELAY GEN PURPOSE SPDT 25A 28V
FCA-125-HX3
FCA-125-HX3
TE Connectivity
RELAY GEN PURPOSE SPDT 25A 28V
FCA-150-KR4
FCA-150-KR4
TE Connectivity
FCA-150-KR4=RELAY
FCA-210-0917M
FCA-210-0917M
TE Connectivity
RELAY GEN PURPOSE DPDT 10A 12V
FCA-210-0919M
FCA-210-0919M
TE Connectivity
RELAY GEN PURPOSE DPDT 10A 28V
FCA-210-0923M
FCA-210-0923M
TE Connectivity
RELAY GEN PURPOSE DPDT 10A 28V
FCA-125-22 Compare Parts
  • FCA-125-22 vs FCA-410-AY4
  • FCA-125-22 vs FCA-410-1624M
  • FCA-125-22 vs FCA-410-1622M
  • FCA-125-22 vs FCA-410-1620M
  • FCA-125-22 vs FCA-410-1524M
  • FCA-125-22 vs FCA-325-CY2
  • FCA-125-22 vs FCA-325-CX4
  • FCA-125-22 vs FCA-325-BZ4
  • FCA-125-22 vs FCA-325-BZ3
  • FCA-125-22 vs FCA-215-CY4
  • FCA-125-22 vs FCA-210-DY9
  • FCA-125-22 vs FCA-210-CX4
  • FCA-125-22 vs FCA-210-BZ4
  • FCA-125-22 vs FCA-210-1027M
  • FCA-125-22 vs FCA-210-1026M
  • FCA-125-22 vs FCA-210-1024M
  • FCA-125-22 vs FCA-210-1024L
  • FCA-125-22 vs FCA-210-1023M
  • FCA-125-22 vs FCA-210-1022M
  • FCA-125-22 vs FCA-210-0926M
  • FCA-125-22 vs FCA-210-0924M
  • FCA-125-22 vs FCA-210-0923M
  • FCA-125-22 vs FCA-210-0919M
  • FCA-125-22 vs FCA-210-0917M
  • FCA-125-22 vs FCA-150-KR4
  • FCA-125-22 vs FCA-125-HX3
  • FCA-125-22 vs FCA-125-BZ4
  • FCA-125-22 vs FCA-125-AY4
  • FCA-125-22 vs FCA-125-3703L
  • FCA-125-22 vs FCA-125-3
  • FCA-125-22 vs FCA-125-24
  • FCA-125-22 vs FCA-125-19
  • FCA-125-22 vs FCA-125-16
  • FCA-125-22 vs FCAV-410-DY9
  • FCA-125-22 vs FCAV-410-DY8
  • FCA-125-22 vs FCAV-410-CY4
  • FCA-125-22 vs FCAV-410-CY3
  • FCA-125-22 vs FCAV-410-CX4
  • FCA-125-22 vs FCAV-410-CX3
  • FCA-125-22 vs FCAV-410-CV4
  • Customer Reviews
    4.95 out of 5.00 stars from 65 customer reviews from all over the world
    Diane Bennett
    United States
    5 stars
    2026-03-11 14:57
    Fast shipping. Packaged well. Receieved everything. Thanks!
    Arianna Fontana
    Italy
    5 stars
    2026-03-11 13:46
    great price, fast shipment and quality components
    Chloé Charpentier
    France
    5 stars
    2026-03-11 10:19
    Product conforms to the announcement sending neat and very fast thank you
    Simon Gagnon
    France
    5 stars
    2026-03-11 10:05
    Very well received fast delivery I recommend the seller
    Daniele Gallo
    Italy
    5 stars
    2026-03-11 09:13
    All ok, material arrived on schedule, seller recommended
    Renata Almeida
    Brazil
    5 stars
    2026-03-11 08:38
    Arrived well packed, works perfectly.