☰
DH7PG
DH7PG
Active
Description:  DH7PG=RELAY
Manufacturer:  TE Connectivity
Datasheet:   DH7PG Datasheet
History Price: $20023.49
In Stock: 31920
DH7PG Specification
Specification
Part No
DH7PG
Category
Contactors (Electromechanical)
Manufacturer
TE Connectivity
Series
DH
Packaging
Bulk
Status
Active
Environmental Compliance
Lead Free
Radiation Hardening
No
REACH SVHC
No SVHC
RoHS
Compliant
HS Code
-
Technical Parameter
Mounting Type
Chassis Mount
Coil Voltage
28 ~ 30VDC
Contact Form
DPDT (2 Form C)
Switching Voltage
30 A
Features
28VDC - Nom
Termination Style
Auxiliary Contacts, Sealed - Fully
Operating Temperature
Stud
Must Operate Voltage
-55℃ ~ 71℃
Must Release Voltage
18 VDC
Contact Rating (Current)
1.5 VDC
DH7PG Related Parts
DH7AC
DH7AC
TE Connectivity
DH7AC=RELAY
DH7BB
DH7BB
TE Connectivity
DH7BB=RELAY
DH7BC
DH7BC
TE Connectivity
DH7BC (FAA/PMA)=RELAY
DH7J1
DH7J1
TE Connectivity
DH7J1 (FAA/PMA)=RELAY
DH7KC1
DH7KC1
TE Connectivity
DH7KC1=RELAY
DH7LK
DH7LK
TE Connectivity
DH7LK=RELAY
DH7ML
DH7ML
TE Connectivity
DH7ML (FAA/PMA)=RELAY
DH7MN
DH7MN
TE Connectivity
DH7MN (FAA/PMA)=RELAY
DH7TA
DH7TA
TE Connectivity
DH7TA=RELAY
DH7PG Compare Parts
  • DH7PG vs DH7MN
  • DH7PG vs DH7ML
  • DH7PG vs DH7LK
  • DH7PG vs DH7KC1
  • DH7PG vs DH7J1
  • DH7PG vs DH7BC
  • DH7PG vs DH7BB
  • DH7PG vs DH7AC
  • Customer Reviews
    4.95 out of 5.00 stars from 140 customer reviews from all over the world
    Wagner
    Brazil
    5 stars
    2026-09-20 03:19
    Thank you so much
    Sofía Valentina Castro
    Spain
    5 stars
    2026-09-20 03:15
    Seller's service is very good. But these 5 V regulators are not of quality. Output current is low and stability is small.
    Ugo Fontana
    Italy
    5 stars
    2026-09-20 03:10
    All ok. Perfect
    Fernando Javier
    Spain
    5 stars
    2026-09-20 02:52
    All well I recommend seller
    Léo Dufour
    France
    5 stars
    2026-09-20 02:17
    Received on time
    Simón
    Spain
    5 stars
    2026-09-20 01:55
    Everything is correct. Very fast!!!!! Excellent!!!! To *****