☰
D56B
D56B
Active
Description:  D56B=RELAY
Manufacturer:  TE Connectivity
Datasheet:   D56B Datasheet
History Price: $29306.94
In Stock: 8320
D56B Specification
Specification
Part No
D56B
Category
Contactors (Electromechanical)
Manufacturer
TE Connectivity
Series
-
Packaging
Bulk
Status
Active
Environmental Compliance
Lead Free
Radiation Hardening
No
REACH SVHC
No SVHC
RoHS
Compliant
HS Code
-
Technical Parameter
Mounting Type
Chassis Mount
Coil Voltage
28VDC
Contact Form
3PDT (3 Form C)
Switching Voltage
135 A
Features
200VAC - Max
Termination Style
Stud
Operating Temperature
-55℃ ~ 71℃
Must Operate Voltage
18 VDC
Must Release Voltage
1 VDC
Contact Rating (Current)
Auxiliary Contacts, Sealed - Fully
Customer Reviews
4.95 out of 5.00 stars from 120 customer reviews from all over the world
Walter Romano
Italy
5 stars
2026-09-20 17:53
Perfect and arrived fast
Clara Fernández
Spain
5 stars
2026-09-20 17:26
Like as described, fast dispatch.
Anaëlle Bernard
France
5 stars
2026-09-20 14:14
Super produit merci
Paul Hoffmann
Germany
5 stars
2026-09-20 09:20
fast handling and shipping, good quality, I like this seller Thank you
Ivo Almeida
Brazil
5 stars
2026-09-20 09:08
Very good
Super fast delivery
I recommend
Finn Weber
Germany
5 stars
2026-09-20 08:01
The classic N chanel MOSFET.